ASTM International - ASTM B857-11e2

Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 8
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1).

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.2.1 Exceptions-For conductor sizes designated by AWG or kcmil sizes, the requirements in SI units are numerically converted from the corresponding requirements in inch-pound units. For conductor sizes designated by SI units only, the requirements are stated or derived in SI units. For density, resistivity, and temperature, the values stated in SI units are to be regarded as standard.

1.3 ACSS/TW is designed to increase the aluminum area for a given diameter of conductor by the use of trapezoidal shaped wires (TW), or to reduce the diameter for a given area of aluminum. The conductors consist of a central core of round steel wire(s) surrounded by two or more layers of trapezoidal aluminum 1350-0 wires. Different strandings of the same size of conductor are identified by type, which is the approximate ratio of steel area to aluminum area expressed in percent (see Table 1, Table 2, and Table 3). For the purpose of this specification, the sizes listed in Table 1 and Table 2 are tabulated on the basis of the finished conductor having an area or outside diameter equal to that of specified sizes of standard ACSR, ACSS, and ACSR/TW so as to facilitate conductor selection.

TABLE 1 Construction Requirements for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated Steel SupportedANote 1-Sized to have area equal aluminum cross-sectional area to an ACSR or ACSS, Class AA conductor.

ACSS/TW
Conductor Size
Code Word

B

Size and Stranding
of ACSS
with Equal Aluminum
Cross-Sectional Area
Aluminum
Stranding
Steel Core
Stranding
Nominal Mass
ACSS/TW
ACSS/TW Conductor Rated Strength
(by type of steel core wire)
Nominal
Outside
Diameter
kcmil

C

Type kcmil Stranding Number
of
Aluminum
Wires
Number
of
Layers
Number
of
Wires
Individual Strand Wire
Diameter,
in.
GAX Core
lb/1000 ft
†GA2 / MA2 KIPS †GA3 / MA3 KIPS GA4 / MA4 KIPS GA5 / MA5 KIPS AW2 KIPS AW3
KIPS
in.
266.8 16 Partridge/ACSS/TW 266.8 26/7 18 2 7 0.0788 349 8.90 9.70 10.8 11.4 8.40 8.90 0.58
 336.4 23 Oriole/ACSS/TW  336.4 30/7 17 2  7 0.1059  526 14.8 16.3 18.2 19.1 14.2 14.8 0.69
 477.0 13 Flicker/ACSS/TW  477.0 24/7 18 2  7 0.0940  612 13.0 14.2 15.7 16.4 12.5 13.0 0.78
 477.0 16 Hawk/ACSS/TW  477.0 26/7 18 2  7 0.1053  655 15.6 17.1 18.9 19.8 14.9 15.6 0.79
 477.0 23 Hen/ACSS/TW  477.0 30/7 17 2  7 0.1261  746 21.0 22.7 25.4 26.7 20.1 20.5 0.83
 556.5 13 Parakeet/ACSS/TW  556.5 24/7 18 2  7 0.1015  714 15.2 16.6 18.3 19.1 14.6 15.2 0.84
 556.5 16 Dove/ACSS/TW  556.5 26/7 20 2  7 0.1138  764 18.2 19.9 22.1 23.1 17.5 18.2 0.85
 636.0 13 Rook/ACSS/TW  636.0 24/7 18 2  7 0.1085  818 17.3 19.0 20.9 21.9 16.7 17.3 0.89
 636.0 16 Grosbeak/ACSS/TW  636.0 26/7 20 2  7 0.1216  873 20.7 22.4 24.8 26.0 19.9 20.3 0.91
 795.0  7 Tern/ACSS/TW  795.0 45/7 17 2  7 0.0886  891 14.2 15.2 16.6 17.5 13.5 14.2 0.96
 795.0 10 Puffin/ACSS/TW  795.0 22/7 18 2  7 0.1108  974 18.9 20.6 22.6 23.7 18.3 18.9 0.98
 795.0 13 Condor/ACSS/TW  795.0 54/7 20 2  7 0.1213 1020 21.7 23.3 25.7 26.9 20.9 21.3 0.99
 795.0 16 Drake/ACSS/TW  795.0 26/7 20 2  7 0.1360 1091 25.9 28.0 31.0 32.5 24.4 25.4 1.01
 795.0 23 Mallard/ACSS/TW  795.0 30/19 22 2 19 0.0977 1234 34.3 37.9 42.1 44.3 32.9 34.3 1.05
 954.0  5 Phoenix/ACSS/TW  954.0 42/7 30 3  7 0.0837 1028 14.2 15.2 16.3 17.1 13.6 14.2 1.05
 954.0  7 Rail/ACSS/TW  954.0 45/7 32 3  7 0.0971 1074 16.7 18.0 19.6 20.4 16.2 16.7 1.06
 954.0 13 Cardinal/ACSS/TW  954.0 54/7 20 2  7 0.1329 1227 26.0 28.0 30.9 32.3 24.6 25.5 1.08
1033.5  5 Snowbird/ACSS/TW 1033.5 42/7 30 3  7 0.0871 1114 15.4 16.4 17.7 18.5 14.8 15.4 1.09
1033.5  7 Ortolan/ACSS/TW 1033.5 45/7 32 3  7 0.1010 1163 18.1 19.5 21.2 22.0 17.6 18.1 1.10
1033.5 13 Curlew/ACSS/TW 1033.5 54/7 21 2  7 0.1383 1326 28.2 30.3 33.4 35.0 26.1 27.7 1.13
1113.0  5 Avocet/ACSS/TW 1113.0 42/7 30 3  7 0.0904 1199 16.3 17.5 18.8 19.5 15.9 16.3 1.13
1113.0  7 Bluejay/ACSS/TW 1113.0 45/7 33 3  7 0.1049 1253 19.5 21.0 22.9 23.8 18.9 19.5 1.14
1113.0 13 Finch/ACSS/TW 1113.0 54/19 38 3 19 0.0862 1427 30.4 33.2 36.5 38.7 28.8 30.4 1.19
1192.5  5 Oxbird/ACSS/TW 1192.5 42/7 30 3  7 0.0936 1285 17.5 18.7 20.2 20.9 17.0 17.5 1.17
1192.5  7 Bunting/ACSS/TW 1192.5 45/7 33 3  7 0.1085 1342 20.9 22.5 24.5 25.5 20.3 20.9 1.18
1192.5 13 Grackle/ACSS/TW 1192.5 54/19 38 3 19 0.0892 1529 32.6 35.5 39.1 41.5 30.8 32.6 1.22
1272.0  5 Scissortail/ACSS/TW 1272.0 42/7 30 3  7 0.0967 1371 18.7 20.0 21.5 22.3 18.2 18.7 1.20
1272.0  7 Bittern/ACSS/TW 1272.0 45/7 35 3  7 0.1121 1432 22.3 24.0 26.1 27.2 21.6 22.3 1.22
1272.0 13 Pheasant/ACSS/TW 1272.0 54/19 39 3 19 0.0921 1630 34.1 37.3 41.1 43.0 32.8 34.1 1.26
1351.5  7 Dipper/ACSS/TW 1351.5 45/7 35 3  7 0.1155 1521 23.7 25.5 27.7 28.8 23.0 23.7 1.26
1351.5 13 Martin/ACSS/TW 1351.5 54/19 39 3 19 0.0949 1732 36.2 39.6 43.6 45.6 34.9 36.2 1.30
1431.0  7 Bobolink/ACSS/TW 1431.0 45/7 36 3  7 0.1189 1611 25.1 27.0 29.4 30.5 24.3 25.1 1.29
1431.0 13 Plover/ACSS/TW 1431.0 54/19 39 3 19 0.0977 1834 38.4 41.9 46.2 48.3 36.9 38.4 1.34
1590.0  7 Lapwing/ACSS/TW 1590.0 45/7 36 3  7 0.1253 1790 27.9 29.6 32.2 33.5 27.0 27.5 1.36
1590.0 13 Falcon/ACSS/TW 1590.0 54/19 42 3 19 0.1030 2038 42.6 46.6 51.3 53.7 41.1 42.6 1.41
1780.0  8 Chukar/ACSS/TW 1780.0 84/19 37 3 19 0.0874 2061 35.3 38.2 41.6 43.9 33.6 35.3 1.45
2156.0  8 Bluebird/ACSS/TW 2156.0 84/19 64 4 19 0.0961 2512 42.1 45.5 49.6 51.7 40.7 42.1 1.61
†Column editorially corrected.

A Conversion factors:
   1 cmil = 5.067E−04 mm 2 (0.0005067 mm3)
   1 in. = 2.54E+01 mm (25.4 mm)
   1 lb/1000ft = 1.488 kg/km
   1 ft = 3.048E−01 m (0.3048 m)
   1 lb = 4.536E−01 kg (0.4536 kg)
   1 lbf = 4.448E−03 kN (0.0044448 kN)B Code Words shown in this column are obtained from "Publication 50, Code Words for Overhead Aluminum Electrical Conductors," by the Aluminum Association. They are provided for information only.C See Explanatory Note 4.TABLE 2 Construction Requirements for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated Steel SupportedANote 1-Sized to have a diameter equal to a concentric round ACSR or ACSS, Class AA conductor.

ACSS/TW
Conductor Size
Code Word

B

Size and
Stranding
of ACSS
with Equal
Overall
Conductor
Diameter
Aluminum
Stranding
Steel Core Stranding Nominal Mass ACSS/TW ACSS/TW Conductor Rated Strength
(by type of steel core wire)
Nominal Outside
Diameter
kcmil

C

Type kcmil Stranding Number
of
Aluminum
Wires
Number
of
Layers
Number of
Wires
Individual Strand Wire Diameter,
in.
GAX Core lb/1000 ft †GA2/MA2
KIPS
†GA3/MA3
KIPS
GA4 / MA4
KIPS
GA5 / MA5
KIPS
AW2
KIPS
AW3
KIPS
in.
 571.7 13 Mohawk/ACSS/TW  477.0 24/7 18 2  7 0.1030  734 15.6 17.1 18.8 19.7 15.0 15.6 0.85
 565.3 16 Calumet/ACSS/TW  477.0 26/7 20 2  7 0.1146  776 18.4 20.2 22.4 23.5 17.7 18.4 0.86
 666.6 13 Mystic/ACSS/TW  556.5 24/7 20 2  7 0.1111  856 18.2 19.9 21.9 22.9 17.5 18.2 0.91
 664.8 16 Oswego/ACSS/TW  556.5 26/7 20 2  7 0.1244  913 21.7 23.4 26.0 27.2 20.9 21.3 0.93
 768.2 13 Maumee/ACSS/TW  636.0 24/7 20 2  7 0.1195  987 21.0 23.0 25.3 26.5 20.2 21.0 0.98
 762.8 16 Wabash/ACSS/TW  636.0 26/7 20 2  7 0.1331 1047 24.9 26.8 29.7 31.2 23.4 24.4 0.99
 957.2  7 Kettle/ACSS/TW  795.0 45/7 32 3  7 0.0973 1078 16.8 18.1 19.7 20.4 16.3 16.8 1.06
 946.7 10 Fraser/ACSS/TW  795.0 22/7 35 3  7 0.1154 1140 21.1 22.9 25.1 26.2 20.3 21.1 1.08
 966.2 13 Columbia/ACSS/TW  795.0 54/7 21 2  7 0.1338 1240 26.4 28.3 31.3 32.8 24.9 25.9 1.09
 959.6 16 Suwannee/ACSS/TW  795.0 26/7 22 2  7 0.1493 1317 30.7 33.1 36.8 38.6 28.2 30.0 1.11
1080.0  7 . . .  900.0 45/7 20 2  7 0.1033 1211 18.9 20.4 22.2 23.1 18.4 18.9 1.13
1168.1  5 Cheyenne/ACSS/TW  954.0 42/7 30 3  7 0.0926 1259 17.2 18.3 19.7 20.4 16.7 17.1 1.16
1158.0  7 Genesee/ACSS/TW  954.0 45/7 33 3  7 0.1078 1307 20.5 22.1 24.0 25.0 19.9 20.5 1.17
1158.4 13 Hudson/ACSS/TW  954.0 54/7 25 2  7 0.1467 1488 31.1 33.5 37.0 38.8 28.7 30.5 1.20
1272.0  5 Catawba/ACSS/TW 1033.5 42/7 30 3  7 0.0967 1371 18.7 20.0 21.5 22.3 18.2 18.7 1.20
1257.1  7 Nelson/ACSS/TW 1033.5 45/7 35 3  7 0.1115 1416 22.1 23.8 25.8 26.9 21.4 22.1 1.21
1233.6 13 Yukon/ACSS/TW 1033.5 54/7 38 3 19 0.0910 1584 33.2 36.3 40.0 41.9 32.0 33.2 1.25
1372.5  5 Truckee/ACSS/TW 1113.0 42/7 30 3  7 0.1004 1479 20.2 21.5 23.2 24.0 19.6 20.2 1.25
1359.7  7 Mackenzie/ACSS/TW 1113.0 45/7 36 3  7 0.1159 1531 23.9 25.7 27.9 29.0 23.1 23.8 1.26
1334.6 13 Thames/ACSS/TW 1113.0 54/19 39 3 19 0.0944 1711 35.8 39.1 43.1 45.1 34.5 35.8 1.29
1467.8  5 St. Croix/ACSS/TW 1192.5 42/7 33 3  7 0.1041 1583 21.6 23.1 24.9 25.8 21.0 21.6 1.29
1455.3  7 Miramichi/ACSS/TW 1192.5 45/7 36 3  7 0.1200 1639 25.6 27.1 29.5 30.7 24.8 25.2 1.30
1433.6 13 Merrimack/ACSS/TW 1192.5 54/19 39 3 19 0.0978 1838 38.4 42.0 46.3 48.4 37.0 38.4 1.34
1569.0  5 Platte/ACSS/TW 1272.0 42/7 33 3  7 0.1074 1691 23.1 24.6 26.5 27.5 22.4 23.1 1.33
1557.4  7 Potomac/ACSS/TW 1272.0 45/7 36 3  7 0.1241 1754 27.3 29.0 31.6 32.8 26.5 26.9 1.35
1533.3 13 Rio Grande/ACSS/TW 1272.0 54/19 39 3 19 0.1012 1966 41.2 45.0 49.6 51.9 39.6 41.2 1.38
1657.4  7 Schuylkill/ACSS/TW 1351.5 45/7 36 3  7 0.1280 1866 29.1 30.9 33.6 34.9 28.2 28.6 1.39
1622.0 13 Pecos/ACSS/TW 1351.5 54/19 39 3 19 0.1064 2105 45.0 49.3 54.3 56.9 43.3 45.0 1.42
1758.6  7 Pee Dee/ACSS/TW 1431.0 45/7 37 3  7 0.1319 1980 30.9 32.8 35.7 37.1 29.4 30.4 1.43
1730.6 13 James/ACSS/TW 1431.0 54/19 39 3 19 0.1075 2219 46.4 50.8 55.9 58.5 44.7 46.4 1.47
1949.6  7 Athabaska/ACSS/TW 1590.0 45/7 42 3  7 0.1392 2197 34.3 36.5 39.3 40.8 31.7 33.5 1.50
1926.9 13 Cumberland/ACSS/TW 1590.0 54/19 42 3 19 0.1133 2469 51.6 56.4 62.2 65.0 49.7 51.6 1.55
2153.8  8 Powder/ACSS/TW 1780.0 84/19 64 4 19 0.0961 2510 42.1 45.5 49.6 51.7 40.7 42.1 1.60
2627.3  8 Santee/ACSS/TW 2156.0 84/19 64 4 19 0.1062 3063 51.3 55.6 60.6 63.1 49.7 51.3 1.76
†Column editorially corrected.

A Conversion factors:
   1 cmil = 5.067E−04 mm 2 (0.0005067 mm2)
   1 in. = 2.54E+01 mm (25.4 mm)
   1 lb/1000 ft = 1.488 kg/km
   1 ft = 3.048E−01 m (0.3048 m)
   1 lb = 4.536E−01 kg (0.4536 kg)
   1 lbf = 4.448E−03 kN (0.004448 kN)B Code Words shown in this column are obtained from "Publication 50, Code Words for Overhead Aluminum Electrical Conductors," by the Aluminum Association. They are provided for information only.C See Explanatory Note 4.TABLE 3 Comparison of ACSS/TW With Equivalent Stranding of ACSRA and ACSSB

ACSS/TW Type Number

C

Conventional ACSR and ACSS Stranding

D

 5 42/7
 7 45/7
 8  84/19
10 22/7
13 54/7
13 24/7
16 26/7
23 30/7
23 30/19

A The equivalent stranding is that stranding of conventional ACSR that has the same area of aluminum and steel as a given ACSS/TW type.B The equivalent stranding is that stranding of conventional ACSS that has the same area of aluminum and steel as a given ACSS/TW type.C ACSS/TW type number is the approximate ratio of the steel area to the aluminum area in percent.D See Specifications B549 and B856.

abstract:

This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors. Electric-butt welds,... View More

Document History

December 1, 2022
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1). 1.2 The...
March 1, 2018
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1). 1.2 The...
April 1, 2014
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1). 1.2 The...
April 1, 2011
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1). 1.2 The...
April 1, 2011
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1). 1.2 The...
ASTM B857-11e2
April 1, 2011
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1). 1.2 The...
April 1, 2009
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1). 1.2 The...
April 10, 2002
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1). 1.2 The...
April 10, 2002
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1). 1.2 The...
April 10, 2002
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1). 1.2 The...
April 10, 2002
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
1.1 This specification covers shaped wire compact concentric-lay-stranded aluminum conductors, steel supported (ACSS/TW) for use as overhead electrical conductors (see Explanatory Note 1). 1.2 The...
Advertisement