ASTM International - ASTM G67-13
Standard Test Method for Determining the Susceptibility to Intergranular Corrosion of 5XXX Series Aluminum Alloys by Mass Loss After Exposure to Nitric Acid (NAMLT Test)
| Organization: | ASTM International |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
significance And Use:
4.1 This test method provides a quantitative measure of the susceptibility to intergranular corrosion of Al-Mg and Al-Mg-Mn alloys. The nitric acid dissolves a second phase, an aluminum-magnesium... View More
scope:
1.1 This test method describes a procedure for constant immersion intergranular corrosion testing of 5XXX series aluminum alloys.
1.2 This test method is applicable only to wrought products.
1.3 This test method covers type of specimen, specimen preparation, test environment, and method of exposure.
1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History