NATO - STANAG 4312 PT 2

Interoperability of Army Short Range Air Defence Surveillance, Command and Control Systems Part II: Common Interface Requirements and Bit-Oriented Messages

inactive
Organization: NATO
Publication Date: 31 January 1997
Status: inactive
Page Count: 56
scope:

AIM

The aim of STANAG 4312, Part II, is to establish the prerequisites for interoperability of the different Army Air Defence Surveillance Systems in use by Allied Ground Forces.

In this STANAG Army Air Defence Systems will be considered interoperable, if surveillance data (low level air picture as described in Annex A) can be exchanged. The interface and the required messages are agreed upon in this STANAG.

With the implementation of the ACCS it will in principle be possible to distribute Air Defence Surveillance data from different sensors to all users, including those Army Air Defence Systems operating in the Forward Combat Zone.

But despite the possibility of an information exchange via ACCS, it is necessary that Allied Land Forces can directly exchange the low level air picture produced by their own sensors.

This will ensure that

- the time for information transmission is kept to a minimum

- priorities of the Army for the information exchange are followed and

- full use is made of the low-level-detection capability of Army Air Defence sensors.

This in turn may help to prevent Army Air Defence forces from being taken by surprise by suddenly appearing, low flying enemy aircraft.

Document History

April 19, 2012
INTEROPERABILITY OF LOW-LEVEL GROUND-BASED AIR DEFENCE SURVEILLANCE. COMMAND AND CONTROL SYSTEMS PART II: COMMON INTERFACE REQUIREMENTS AND BITORIENTED MESSAGES AGREEMENT
AIM The aim of STANAG 4312, Part II, is to establish the prerequisites for interoperability of the different Army Air Defence Surveillance Systems in use by Allied Ground Forces. In this STANAG Army...
STANAG 4312 PT 2
January 31, 1997
Interoperability of Army Short Range Air Defence Surveillance, Command and Control Systems Part II: Common Interface Requirements and Bit-Oriented Messages
AIM The aim of STANAG 4312, Part II, is to establish the prerequisites for interoperability of the different Army Air Defence Surveillance Systems in use by Allied Ground Forces. In this STANAG Army...

References

Advertisement