ASTM International - ASTM G12-07(2013)

Standard Test Method for Nondestructive Measurement of Film Thickness of Pipeline Coatings on Steel (Withdrawn 2013)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2013
Status: inactive
Page Count: 2
ICS Code (Paints and varnishes): 87.040
significance And Use:

3.1 Measurements of film thickness are an essential part of most ASTM test methods related to coatings on steel pipe. Adequate thickness is important for a coating to fulfill its function of... View More

scope:

1.1 This test method describes the nondestructive measurement of the thickness of a dry, nonmagnetic coating applied to the external surface of steel pipe. The method is recommended for coating thicknesses up to 6 mm (0.240 in.) and for any diameter pipe, but not smaller than 10 mm (0.5 in.). It does not apply to excessively soft films.

1.2 The values stated in SI units to three significant decimals are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM G12-07(2013)
June 1, 2013
Standard Test Method for Nondestructive Measurement of Film Thickness of Pipeline Coatings on Steel (Withdrawn 2013)
1.1 This test method describes the nondestructive measurement of the thickness of a dry, nonmagnetic coating applied to the external surface of steel pipe. The method is recommended for coating...
July 1, 2007
Standard Test Method for Nondestructive Measurement of Film Thickness of Pipeline Coatings on Steel
1.1 This test method describes the nondestructive measurement of the thickness of a dry, nonmagnetic coating applied to the external surface of steel pipe. The method is recommended for coating...
July 10, 1998
Standard Test Method for Nondestructive Measurement of Film Thickness of Pipeline Coatings on Steel
1.1 This test method describes the nondestructive measurement of the thickness of a dry, nonmagnetic coating applied to the external surface of steel pipe. The method is recommended for coating...
Advertisement