ASTM International - ASTM G12-83(1998)

Standard Test Method for Nondestructive Measurement of Film Thickness of Pipeline Coatings on Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1998
Status: inactive
Page Count: 2
ICS Code (Paints and varnishes): 87.040
scope:

1.1 This test method describes the nondestructive measurement of the thickness of a dry, nonmagnetic coating applied to the external surface of steel pipe. The method is recommended for coating thicknesses up to 6 mm (0.240 in.) and for any diameter pipe, but not smaller than 10 mm (0.5 in.). It does not apply to excessively soft films.

1.2 The values stated in SI units to three significant decimals are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2013
Standard Test Method for Nondestructive Measurement of Film Thickness of Pipeline Coatings on Steel (Withdrawn 2013)
1.1 This test method describes the nondestructive measurement of the thickness of a dry, nonmagnetic coating applied to the external surface of steel pipe. The method is recommended for coating...
July 1, 2007
Standard Test Method for Nondestructive Measurement of Film Thickness of Pipeline Coatings on Steel
1.1 This test method describes the nondestructive measurement of the thickness of a dry, nonmagnetic coating applied to the external surface of steel pipe. The method is recommended for coating...
ASTM G12-83(1998)
July 10, 1998
Standard Test Method for Nondestructive Measurement of Film Thickness of Pipeline Coatings on Steel
1.1 This test method describes the nondestructive measurement of the thickness of a dry, nonmagnetic coating applied to the external surface of steel pipe. The method is recommended for coating...
Advertisement