ASTM International - ASTM F1250-13

Standard Specification for Stationary Upright and Recumbent Exercise Bicycles and Upper Body Ergometers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2013
Status: inactive
Page Count: 5
ICS Code (Indoor sports equipment): 97.220.30
scope:

1.1 This standard establishes parameters for the design and manufacture of stationary exercise bicycle equipment as defined in 3.2.16.

1.2 It is the intent of this standard to specify fitness products for use only by an individual age 13 and older.

1.3 This standard is to be used in conjunction with Specification F2276 and Test Methods F3023.

1.4 This specification is intended to reduce the demonstrated hazards associated with the use of stationary exercise bicycles.

1.5 This specification is written to provide reasonable safety standards for the user of stationary exercise bicycles during storage, movement, entry, use, and exit from the product.

1.6 This standard does not apply to mechanisms that convert road bikes to indoor stationary cycles.

1.7 The values stated in SI units are to be regarded as standard. The values in parentheses are for information only.

1.8 This standard does not purport to address all the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This safety specification provides the safety design features and reasonable safety standards intended to reduce the demonstrated hazards associated with the use (including storage, movement,... View More

Document History

February 1, 2025
Standard Specification for Stationary Upright and Recumbent Exercise Bicycles and Upper and Total Body Ergometers
1.1 This standard establishes parameters for the design and manufacture of stationary upright and recumbent exercise bicycles and ergometers as defined in Section 3. 1.2 It is the intent of this...
December 15, 2020
Standard Specification for Stationary Upright and Recumbent Exercise Bicycles and Upper and Total Body Ergometers
1.1 This standard establishes parameters for the design and manufacture of stationary upright and recumbent exercise bicycles and ergometers as defined in Section 3. 1.2 It is the intent of this...
June 1, 2018
Standard Specification for Stationary Upright and Recumbent Exercise Bicycles and Upper and Total Body Ergometers
1.1 This standard establishes parameters for the design and manufacture of stationary upright and recumbent exercise bicycles and ergometers as defined in Section 3. 1.2 It is the intent of this...
ASTM F1250-13
June 1, 2013
Standard Specification for Stationary Upright and Recumbent Exercise Bicycles and Upper Body Ergometers
1.1 This standard establishes parameters for the design and manufacture of stationary exercise bicycle equipment as defined in 3.2.16. 1.2 It is the intent of this standard to specify fitness...
June 1, 2006
Standard Safety Specification for Stationary Exercise Bicycles
This safety specification provides the safety design features and reasonable safety standards intended to reduce the demonstrated hazards associated with the use (including storage, movement, entry,...
June 10, 2000
Consumer Safety Specification for Stationary Exercise Bicycles
1.1 This consumer safety specification covers the safety design features of stationary exercise bicycles. The device shall be assembled according to the manufacturer's instructions for safe use. 1.2...
Advertisement