ASTM International - ASTM F1250-00

Consumer Safety Specification for Stationary Exercise Bicycles

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2000
Status: inactive
Page Count: 5
ICS Code (Indoor sports equipment): 97.220.30
scope:

1.1 This consumer safety specification covers the safety design features of stationary exercise bicycles. The device shall be assembled according to the manufacturer's instructions for safe use.

1.2 This standard is limited to exercise bicycles of:

1.2.1 Class A -Non-free wheeling exercise bicycles, and

1.2.2 Class B -Free wheeling exercise bicycles.

1.3 Future specifications or additions to this standard will cover:

1.3.1 Class C -Ergometer bicycles, or, those bicycles used to precisely measure work, and

1.3.2 Class D -Units designed to convert road bicycles to stationary exercise bicycles.

1.4 This specification is intended to reduce the demonstrated hazards associated with the use of stationary exercise bicycles by the public.

1.5 This specification is written to provide reasonable safety standards for the user of stationary exercise bicycles during storage, movement, entry, use and exit from the product.

1.6 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2025
Standard Specification for Stationary Upright and Recumbent Exercise Bicycles and Upper and Total Body Ergometers
1.1 This standard establishes parameters for the design and manufacture of stationary upright and recumbent exercise bicycles and ergometers as defined in Section 3. 1.2 It is the intent of this...
December 15, 2020
Standard Specification for Stationary Upright and Recumbent Exercise Bicycles and Upper and Total Body Ergometers
1.1 This standard establishes parameters for the design and manufacture of stationary upright and recumbent exercise bicycles and ergometers as defined in Section 3. 1.2 It is the intent of this...
June 1, 2018
Standard Specification for Stationary Upright and Recumbent Exercise Bicycles and Upper and Total Body Ergometers
1.1 This standard establishes parameters for the design and manufacture of stationary upright and recumbent exercise bicycles and ergometers as defined in Section 3. 1.2 It is the intent of this...
June 1, 2013
Standard Specification for Stationary Upright and Recumbent Exercise Bicycles and Upper Body Ergometers
1.1 This standard establishes parameters for the design and manufacture of stationary exercise bicycle equipment as defined in 3.2.16. 1.2 It is the intent of this standard to specify fitness...
June 1, 2006
Standard Safety Specification for Stationary Exercise Bicycles
This safety specification provides the safety design features and reasonable safety standards intended to reduce the demonstrated hazards associated with the use (including storage, movement, entry,...
ASTM F1250-00
June 10, 2000
Consumer Safety Specification for Stationary Exercise Bicycles
1.1 This consumer safety specification covers the safety design features of stationary exercise bicycles. The device shall be assembled according to the manufacturer's instructions for safe use. 1.2...
Advertisement