ASTM International - ASTM F205-94(1999)

Standard Test Method for Measuring Diameter of Fine Wire by Weighing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1999
Status: inactive
Page Count: 3
ICS Code (Wires): 29.060.10
scope:

1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm (0.005 in.) used in electron devices and lamps.

1.2 The values stated in SI units are to be regarded as the standard. The values given in inch-pound units apply only for the diameter.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2020
Standard Test Method for Measuring Diameter of Fine Wire by Weighing (Withdrawn 2023)
1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm used in electron devices and lamps....
July 1, 2015
Standard Test Method for Measuring Diameter of Fine Wire by Weighing
1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm used in electron devices and lamps....
December 1, 2010
Standard Test Method for Measuring Diameter of Fine Wire by Weighing
1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm used in electron devices and lamps. 1.2...
January 1, 2005
Standard Test Method for Measuring Diameter of Fine Wire by Weighing
1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm (0.005 in.) used in electron devices and...
ASTM F205-94(1999)
December 10, 1999
Standard Test Method for Measuring Diameter of Fine Wire by Weighing
1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm (0.005 in.) used in electron devices and...
Advertisement