ASTM International - ASTM F205-94(2015)

Standard Test Method for Measuring Diameter of Fine Wire by Weighing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2015
Status: inactive
Page Count: 3
ICS Code (Wires): 29.060.10
scope:

1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm used in electron devices and lamps.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This test method establishes the apparatuses required, specimen preparation steps, and standard procedures and calculations involved in the measurement of the average diameter of fine wires by... View More

Document History

May 1, 2020
Standard Test Method for Measuring Diameter of Fine Wire by Weighing (Withdrawn 2023)
1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm used in electron devices and lamps....
ASTM F205-94(2015)
July 1, 2015
Standard Test Method for Measuring Diameter of Fine Wire by Weighing
1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm used in electron devices and lamps....
December 1, 2010
Standard Test Method for Measuring Diameter of Fine Wire by Weighing
1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm used in electron devices and lamps. 1.2...
January 1, 2005
Standard Test Method for Measuring Diameter of Fine Wire by Weighing
1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm (0.005 in.) used in electron devices and...
December 10, 1999
Standard Test Method for Measuring Diameter of Fine Wire by Weighing
1.1 This test method covers the measurement of the average diameter of fine wire by weighing a known length; it applies particularly to sizes up to 0.13 mm (0.005 in.) used in electron devices and...
Advertisement