ASTM International - ASTM F1667-13

Standard Specification for Driven Fasteners: Nails, Spikes, and Staples

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2013
Status: inactive
Page Count: 46
ICS Code (Fasteners in general): 21.060.01
scope:

1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1.

TABLE 1 Classification and Identification Index

Type Style Style Identification Table
I-Nails (NL)  1. Brads BR  3
   2. Barrel BL  4
   3. Boat BTH/BTL  5
   4. Box A BXA  6
    Box B BXB  7
   5. Broom BM  8
   6. Casing CN  9
   7. Cooler CL 10
   8. Sinker SK 11
   9. Corker CK 12
  10. Common CMA 13
    Common CMC 14
    Common CMS 15
    Common CMM 16
  11. Concrete CTS/CTM 17
  12. Double-headed DH 18
  13. Fine FN 19
  14. Finishing FH 20
  15. Flooring FL 21
  16. Lath LHF 22
    Lath LHH 23
  17. Masonry MR/MRH 24
  18. Pallet PL 25
  19. Gypsum wallboard GWS 26
    Gypsum wallboard GWM 27
  20. Roofing RFA 28
    Roofing RFS 29
    Roofing RFC 30
    Roofing RFL 31
    Roofing RFR 32
    Roofing RFD 33
    Roofing RFNS/RFND 34
  21. Shingle SHAD/SHAS 35
    Shingle SHSS/SHNSB 36
  22. Siding SDF/SDC/SDK 37
  23. Slating SLA/SLC/SLS 38
  24. Rubber heel RH 39
  25. Underlayment UL 40
  26. Square-barbed SB 41
  27. Masonry drive MD 42
  28. Escutcheon ES 43
  29. Glulam rivet GR 44
  30. Post frame PF 45
II-Cut nails (CN)  1. Common CM 46
   2. Basket BK 47
   3. Clout CL 48
   4. Trunk TR 49
   5. Cobblers CB 50
   6. Extra-iron clinching EC 51
   7. Hob HB 52
III-Spikes (SP)  1. Common CM 53
   2. Gutter GRF/GRO 54
   3. Round RDC/RDF 55
   4. Barge and boat BB 56
IV-Staples (ST)  1. Fence FN 57
   2. Poultry netting PN 58
   3. Flat top crown FC 59
    Flat top crown FCC 60
   4. Round or V crown RC 61
   5. Preformed PC 62
   6. Electrical RE 63
   7. Preformed hoop PH 64
   8. Cap STC 65

Note 1-Fastener ductility information is presented in Table 2 and dimensional information in Tables 3-65.TABLE 2 Bend Angles for Fasteners Using the Test Methods F680 Bend Test

  Fastener Material Bend Angle, °
1. Steel wire: (low-carbon, medium-low
 carbon, medium-carbon) (unhardened)
180
2. Stainless steel wire 180
3. Hardened steel fasteners  20
4. Sheet steel for cut nails, Type II,
 and cut spikes, Type III
 90
5. Copper (min 98 %) 180
6. Copper clad wire (min 20 %) 180
7. Aluminum alloy wire  90
8. Brass wire 180

TABLE 3 Type I, Style 1-BradsA Note 1-Steel wire, brad head, diamond point, round smooth shank, bright finish. When specified, brads shall have a modified brad head with a blunt or chiseled point for use with mechanical drivers.

 

TABLE 4 Type I, Style 2-Barrel NailsA Note 1-Steel wire, flat head, diamond point, round smooth shank, bright, zinc or cement coated as specified.

 

TABLE 5 Type I, Style 3-Boat nailsA Note 1-Steel wire, oval countersunk head, chisel point, round smooth shank, bright or zinc coated as specified.

 

TABLE 6 Type I, Style 4A-Box NailsA Note 1-Steel wire, flat head, diamond point, round, barbed or smooth shank, bright or cement coated as specified. When specified, box nails shall have an altered or T-head with a diamond, blunt, or chisel point for use with mechanical drivers.

 

TABLE 7 Type I, Style 4B-Box NailsA Note 1-Steel wire, flat head, diamond point, round smooth shank, cement coated.

 

TABLE 8 Type I, Style 5-Broom NailsA Note 1-Steel wire, flat or star head, diamond point, round smooth shank, bright finish, as specified.

 

TABLE 9 Type I, Style 6-Casing NailsA Note 1-Steel wire, flat countersunk cupped head, diamond point, round smooth shank, bright finish.

 

TABLE 10 Type I, Style 7-Cooler NailsA Note 1-Steel wire, flat head, diamond point, round smooth shank, cement coated. When specified, coolers shall have an altered or T-head for use with mechanical drivers.

 

TABLE 11 Type I, Style 8-Sinker NailsA Note 1-Steel wire, flat countersunk head, diamond point, round smooth shank, bright or cement coated. When specified, sinkers shall have an altered or T-head for use with mechanical drivers.

 

TABLE 12 Type I, Style 9-Corker NailsA Note 1-Steel wire, flat countersunk head, diamond point, round smooth shank, cement coated. When specified, corkers shall have an altered or T-head for use with mechanical drivers.

 

TABLE 13 Type I, Style 10-Common NailsA Note 1-Aluminum alloy wire, flat head, diamond point, round smooth shank, or, when specified, square barbed shank.

 

TABLE 14 Type I, Style 10-Common NailsA Note 1-Copper wire, flat head, diamond point, round smooth shank.

 

TABLE 15 Type I, Style 10-Common NailsA Note 1-Steel wire, flat head, diamond point, round smooth shank, bright, zinc or cement coated as specified.

 

TABLE 16 Type I, Style 10-Common NailsA Note 1-Aluminum alloy wire, stainless steel or steel wire, (bright, zinc coated or cement coated), altered or T-head, diamond or chisel point, round smooth or deformed shank, as specified. For use with mechanical drivers.

 
F1667 NLCMM
Dash No.

L

D

Dash No.

L

D

Dash No.

L

D

Dash No.

L

D

Dash No.

L

D

Dash No.

L

D

01 1

1/4 

0.080 15 1

3/4 

0.086 29 2 0.148 43 1

3/4 

0.120 57 2

3/8 

0.113 71 3 0.131
02 1

1/4 

0.086 16 1

3/4 

0.092 30 2

1/4 

0.092 44 1

7/8 

0.120 58 2

3/8 

0.120 72 3 0.148
03 1

1/4 

0.092 17 1

3/4 

0.099 31 2

1/4 

0.099 45 1

7/8 

0.131 59 2

3/8 

0.131 73 3

1/4 

0.120
04 1

1/4 

0.099 18 1

3/4 

0.113 32 2

1/4 

0.113 46 1

7/8 

0.148 60 2

3/8 

0.148 74 3

1/4 

0.131
05 1

1/2 

0.080 19 1

7/8 

0.080 33 2

1/2 

0.092 47 2 0.120 61 2

1/2 

0.120 75 3

1/4 

0.148
06 1

1/2 

0.086 20 1

7/8 

0.086 34 2

1/2 

0.099 48 2 0.131 62 2

1/2 

0.148 76 3

1/2 

0.135
07 1

1/2 

0.092 21 1

7/8 

0.092 35 2

1/2 

0.113 49 2

1/8 

0.099 63 2

1/2 

0.162 77 3

1/2 

0.148
08 1

1/2 

0.099 22 1

7/8 

0.099 36 2

1/2 

0.131 50 2

1/8 

0.113 64 2

5/8 

0.148 78 3

1/2 

0.162
09 1

1/2 

0.113 23 1

7/8 

0.113 37 3

1/2 

0.131 51 2

1/8 

0.120 65 2

3/4 

0.120 79 4 0.148
10 1

5/8 

0.080 24 2 0.080 38 1

1/2 

0.120 52 2

1/8 

0.131 66 2

3/4 

0.131 80 4 0.162
11 1

5/8 

0.086 25 2 0.086 39 1

1/2 

0.131 53 2

1/8 

0.148 67 2

3/4 

0.148 81 4

1/2 

0.148
12 1

5/8 

0.092 26 2 0.092 40 1

1/2 

0.148 54 2

1/4 

0.120 68 2

7/8 

0.120 82 4

1/2 

0.162
13 1

5/8 

0.099 27 2 0.099 41 1

1/2 

0.162 55 2

1/4 

0.131 69 3 0.120 ... ... ...
14 1

3/4 

0.080 28 2 0.113 42 1

5/8 

0.113 56 2

1/4 

0.148 70 3 0.128 ... ... ...

TABLE 17 Type I, Style 11-Concrete NailsA Note 1-Harded steel, flat countersunk head, diamond point, smooth or mechanically deformed shank formed from round or square stock, as specified, bright finish.

 

TABLE 18 Type I, Style 12-Double-Headed NailsA Note 1-Steel wire, flat heads, diamond point, round smooth shank, bright finish or cement coated.

 

TABLE 19 Type I, Style 13-Fine NailsA Note 1-Steel or copper wire, flat head, diamond point, round smooth shank, bright finish.

 

TABLE 20 Type I, Style 14-Finish NailsA Note 1-Steel wire, brad head, altered or clipped T-head for use with mechanical drivers, diamond or chisel point, smooth or barbed shank formed from round or square stock, as specified, bright finished.

 

TABLE 21 Type I, Style 15-Flooring NailsA Note 1-Harded steel or steel wire, casing head or flat-cupped countersunk head, diamond or blunt point, round, smooth or mechanically deformed shank, dark (hardened), bright (steel wire) or cement coated, as specified.

 

TABLE 22 Type I, Style 16-Lath NailsA Note 1-Steel wire, flat head, diamond point, round smooth shank, blued finish.

 

TABLE 23 Type I, Style 16-Lath NailsA Note 1-Steel wire, flat hook-head, diamond point, round smooth shank, bright, blued, or zinc coated as specified.

 

TABLE 24 Type I, Style 17-Masonry NailsA Note 1-Hardened steel, flat or flat countersunk head, diamond point, mechanically deformed shank, bright finish.

 

TABLE 25 Type I, Style 18-Pallet NailsA Note 1-Hardened steel or steel wire (for mechanical drivers); flat head, altered or T-Head (for mechanical drivers); diamond, blunt diamond, blunt chisel or blunt point; round, mechanically deformed shank; bright finish (steel wire); or dark (hardened), as specified.

 
Dash No. L D H No. /Lb Dash No. L D H No. Lb
01 1

1/2 

0.120 0.281 190 31 1

3/4 

0.099 0.255 262
02 1

5/8 

0.120 0.281 170 32 1

3/4 

0.099 0.280 262
03 2 0.120 0.281 140 33 2 0.084 0.200 318
04 2

1/4 

0.120 0.281 130 34 2 0.086 0.235 304
05 2

1/2 

0.120 0.281 120 35 2 0.090 0.245 277
06 2

1/2 

0.135 0.312 93 36 2 0.099 0.255 229
07 3 0.120 0.281 98 37 2 0.099 0.280 229
08 3 0.135 0.312 79 38 2 0.105 0.270 204
09 3 0.148 0.312 66 39 2 0.113 0.280 176
10 3

1/4 

0.135 0.312 73 40 2

1/4 

0.084 0.200 283
11 3

1/4 

0.148 0.312 61 41 2

1/4 

0.086 0.235 270
12 3

1/2 

0.148 0.312 57 42 2

1/4 

0.099 0.255 204
13 3

1/2 

0.162 0.375 47 43 2

1/4 

0.099 0.280 204
14 3

1/2 

0.177 0.438 38 44 2

1/4 

0.105 0.270 181
15 4 0.177 0.438 35 45 2

1/4 

0.113 0.280 156
16 4 0.177 0.375 35 46 2

1/2 

0.095 0.260 199
17 5 0.177 0.375 27 47 2

1/2 

0.099 0.255 183
18 6 0.177 0.375 23 48 2

1/2 

0.099 0.280 183
19 7 0.207 0.500 15 49 2

1/2 

0.113 0.280 141
20 8 0.207 0.500 13 50 2

1/2 

0.113 0.290 141
21 1

1/4 

0.080 0.215 561 51 2

1/2 

0.120 0.290 125
22 1

1/4 

0.099 0.255 367 52 2

1/2 

0.131 0.280 105
23 1

1/4 

0.099 0.280 367 53 2

3/4 

0.113 0.290 128
24 1

1/2 

0.080 0.215 468 54 2

3/4 

0.120 0.285 113
25 1

1/2 

0.099 0.255 305 55 3 0.113 0.280 117
26 1

1/2 

0.099 0.280 305 56 3

1/4 

0.120 0.290 96
27 1

5/8 

0.105 0.270 251 57 3

1/4 

0.131 0.280 81
28 1

3/4 

0.084 0.200 364 58 3

1/2 

0.131 0.280 75
29 1

3/4 

0.086 0.235 347 59 4 0.120 0.280 78
30 1

3/4 

0.090 0.245 317 60 4 0.131 0.280 65

A All dimensions are given in inches.TABLE 26 Type I, Style 19-Gypsum-Wallboard, Gypsumboard, and Drywall NailsA Note 1-Steel wire, flat head, diamond point, round smooth or deformed shank, bright or blued finish.

 

TABLE 27 Type I, Style 19-Gypsum-Wallboard, Gypsumboard, and Drywall NailsA Note 1-Steel wire, flat slightly countersunk head, long diamond point, round mechanically deformed shank, bright or blued finish.

 

TABLE 28 Type I, Style 20-Roofing NailsA Note 1-Aluminum alloy wire, flat head, diamond point, round smooth shank, or, when specified, square-barbed shank.

 

TABLE 29 Type I, Style 20-Roofing NailsA Note 1-Steel wire; flat head; diamond point; round, smooth or deformed shank; bright or zinc coated, as specified, for hand driving or for use with mechanical drivers.

 
Dash No L D H No./lb Dash No. L D H No./lb
01

3/4 

0.106 0.375 460 34 1

1/4 

0.148 0.500 140
02

3/4 

0.120 0.438 340 35 1

1/4 

0.162 0.500 120
03

3/4 

0.135 0.469 270 36 1

1/2 

0.106 0.375 ...
04

3/4 

0.142 0.484 240 37 1

1/2 

0.120 0.438 180
05

3/4 

0.148 0.500 220 38 1

1/4 

0.120 0.500 160
06

3/4 

0.162 0.500 200 39 1

1/4 

0.135 0.469 150
07

7/8 

0.106 0.375 ... 40 1

1/2 

0.142 0.484 130
08

7/8 

0.120 0.438 300 41 1

1/2 

0.148 0.500 120
09

7/8 

0.120 0.500 250 42 1

1/2 

0.162 0.500 110
10

7/8 

0.135 0.469 240 43 1

3/4 

0.106 0.375 220
11

7/8 

0.142 0.484 210 44 1

3/4 

0.120 0.438 160
12

7/8 

0.148 0.500 190 45 1

3/4 

0.120 0.500 140
13

7/8 

0.162 0.500 170 46 1

3/4 

0.135 0.469 130
14 1 0.106 0.281 380 47 1

3/4 

0.142 0.484 120
15 1 0.106 0.375 360 48 1

3/4 

0.148 0.500 110
16 1 0.120 0.438 270 49 1

3/4 

0.162 0.500 92
17 1 0.120 0.500 220 50

3/4 

0.120 0.375 290
18 1 0.135 0.469 210 51

7/8 

0.120 0.375 259
19 1 0.142 0.484 190 52 1 0.120 0.375 232
20 1 0.148 0.500 170 53 1

1/4 

0.120 0.375 209
21 1 0.162 0.500 150 54 1

1/2 

0.120 0.375 179
22 1

1/8 

0.106 0.375 320 55 1

3/4 

0.120 0.375 157
23 1

1/8 

0.120 0.438 240 56 2 0.120 0.375 156
24 1

1/8 

0.135 0.469 190 57 2 0.120 0.438 156
25 1

1/8 

0.142 0.484 170 58 2

1/2 

0.120 0.375 125
26 1

1/8 

0.148 0.500 160 59 2

1/2 

0.120 0.438 125
27 1

1/8 

0.162 0.500 140 60 3 0.120 0.375 104
28 1

1/4 

0.106 0.375 300 61 3 0.120 0.438 104
29 1

1/4 

0.120 0.312 240 62 3

1/2 

0.120 0.375 89
30 1

1/4 

0.120 0.438 220 63 3

1/2 

0.120 0.438 89
31 1

1/4 

0.120 0.500 ... 64 4 0.120 0.375 78
32 1

1/4 

0.135 0.469 180 65 4 0.120 0.438 78
33 1

1/4 

0.142 0.484 160 66 3 0.135 0.375 72
34 1

1/4 

0.148 0.500 140 67 3

1/2 

0.135 0.375 62
35 1

1/4 

0.162 0.500 120 68 4 0.148 0.406 46
36 1

1/2 

0.106 0.375 ... 69 4

1/2 

0.148 0.406 40

A All dimension are given in inches.TABLE 30 Type I, Style 20-Roofing NailsA Note 1-Copper-clad wire, flat head, diamond point, round smooth shank.

 

TABLE 31 Type I, Style 20-Roofing NailsA Note 1-Steel wire; leak-resistant umbrella head; diamond point; round smooth or deformed shank; zinc coated.

 
Dash. No. L D H No./Lb
1 1

3/4 

0.135 0.500 110
2 2 0.135 0.500 98
3 2 0.135 0.750 73
4 2 0.148 0.750 62
5 2 0.148 0.813 60
6 2

1/2 

0.135 0.750 64
7 2

1/2 

0.148 0.750 53
8 2

1/2 

0.148 0.813 53
9 3 0.148 0.813 47

A All dimensions are given in inches.TABLE 32 Type I, Style 20-Roofing NailsA Note 1-Steel wire, flat reinforced head, needle or diamond point, round smooth shank, bright or zinc coated, as specified. (For prepared felt roofing.)

 

TABLE 33 Type I, Style 20-Roofing NailsA Note 1-Hand-driven cap nails shall have a 1 in. diameter round plastic or steel cap with a cap diameter tolerance of ± 0.063 in., or a flat or domed square steel cap with an edge dimension 1 ± 0.063 in. Minimum thickness of the outside edge of plastic caps shall be 0.035 in. Minimum thickness of metal caps shall be 0.030 in.† Nails are steel or stainless steel; with a diamond point; smooth or deformed shanks from round or spiral wire; and bright or zinc finish. Nails with metal caps shall both be bright or both have zinc finish. All hand-driven cap nails are packaged as integral nail-cap units.

 
 
F1667 NLRFD
      No/Lb

B

Dash No. L D Steel Plastic
  Hand Driven
01

1/2 

0.105 130 -
02

5/8 

0.105 120 -
03

3/4 

0.105 115 362
04

7/8 

0.105 110 339
05 1 0.105 110 323
06 1

1/8 

0.105 110 -
07 1

1/4 

0.105 100 269
08   not used    
09   not used    
10   not used    
11   not used    
12 3 0.106 70 118
13 3 0.120 50 70
14 1

1/2 

0.105 96 219
15 1

1/2 

0.120 85 175
16 1

3/4 

0.105 94 195
17 1

3/4 

0.120 80 152
18 2 0.105 90 169
19 2 0.120 74 131
20 2

1/2 

0.105 80 138
21 2

1/2 

0.120 61 95
22 3

1/2 

0.148 53 -
23 4 0.148 32 -
24 5 0.162 25 -
25 6 0.162 20 -
26 8 0.162 13 -

A All dimensions are given in inches.B Dashes (-) indicate that the fastener size is not a standard size.

† Editorially corrected in March 2012.

TABLE 33 Type I, Style 20-Roofing NailsA
(continued)
Note 1-Power driven cap nails have a 1 in. diameter plastic or steel cap with a cap diameter tolerance of ± 0.063 in. Minimum thickness of the outside edge of plastic caps is 0.035 in. Minimum thickness of metal caps is 0.010 in. Nails are steel or stainless steel; with a diamond point; smooth or deformed shanks from round or spiral wire; and bright or zinc finish. Nails with metal caps shall both be bright or both have zinc finish. With power driven cap nails, nails and caps may be packaged together or separately. Regardless of packaging, nails and caps are separately loaded into application tools with the nail being driven through the cap at point of application.
The nails used in the power driven cap nail systems are not considered roofing nails until they are combined with the cap.

 
 
F1667 NLRFD
      No/Lb

B

Dash No. L D Steel Plastic
  Power Driven
27

3/4 

0.120 185 268
28

7/8 

0.083 200 400
29

7/8 

0.120 168 240
30 1 0.083 196 355
31 1 0.120 154 215
32 1

1/4 

0.080 - 320
33 1

1/4 

0.083 190 310
34 1

1/4 

0.120 140 190
35 1

1/2 

0.080 - 290
36 1

1/2 

0.083 183 280
37 1

1/2 

0.120 126 165
38 1

3/4 

0.083 176 265
39 1

3/4 

0.120 106 140
40 2 0.083 170 250
41 2 0.091 - 230
42 2 0.120 82 114

A All dimensions are given in inches.B Dashes (-) indicate that the fastener size is not a standard size.TABLE 34 Type I, Style 20-Roofing NailsA Note 1-Aluminum alloy wire, flat head with neoprene washer (for aluminum roofing sheet), diamond point, round, smooth, or mechanically deformed shank, as specified.

 

TABLE 35 Type I, Style 21-Shingle NailsA Note 1-Aluminum Alloy wire, flat head, diamond point, round, smooth or mechanically deformed shank, as specified.

 

TABLE 36 Type I, Style 21-Shingle NailsA Note 1-Steel wire, flat head, diamond point, round, smooth (standard) or barbed (for special shingles) shank, bright or zinc coated, as specified.

 

TABLE 37 Type I, Style 22-Siding NailsA Note 1-Aluminum alloy wire, flat head (insulated), casing or countersunk head (wood), as specified, diamond point, round smooth shank or, when specified, square-barbed shank.

 

TABLE 38 Type I, Style 23-Slating NailsA Note 1-Aluminum alloy, copper or steel wire as specified. Aluminum and copper nails shall have a flat head (0.312 to 0.375-in. diameter), diamond point, and round smooth shank or, when specified, square-barbed shank. Steel nails shall have a flat, slightly countersunk head, diamond point, round smooth shank, zinc coated.

 

TABLE 39 Type I, Style 24-Rubber Heel NailsA Note 1-Steel wire, flat or countersunk head, as specified, needle point, round smooth shank, bright finish.

 

TABLE 40 Type I, Style 25-Underlayment NailsA Note 1-Steel wire, flat or flat, slightly countersunk head, diamond point, round, mechanically deformed shank, bright finish.

 

TABLE 41 Type I, Style 26-Barbed NailsA Note 1-Steel wire, flat head, diamond point, square barbed shank, bright finish.

 

TABLE 42 Type I, Style 27-Masonry Drive NailsA Note 1-Hardened steel, flat head, cone pilot point, round, high pitch, multiple-start threaded shank, bright finish. When specified, masonry drive nails shall be proof lead tested.

 

TABLE 43 Type I, Style 28-Escutcheon NailsA Note 1-Steel or brass wire, as specified, oval head, diamond point, round smooth shank.

 

TABLE 44 Type I, Style 29-Glulam RivetA Note 1-Hardened steel, flat countersunk head, diamond point, smooth shank, zinc coated, as specified.

 

TABLE 45 Type I, Style 30-Post-Frame Shank NailsA Note 1-Steel, flat head, diamond point, round, mechanically deformed shank, bright or zinc-coated as specified. Nails shall comply with the supplementary requirements of S1 and Table S1.2.

 
Dash No.

L

D

H

T1-D
max
T1-D
min
TL
min
P

max

P

min

Root Diameter

B

01 3 0.135

5/16 

.010 .005 2.25 .077 .050 0.128
02 3 0.148

5/16 

.010 .005 2.25 .077 .050 0.140
03 3 0.177

3/8 

.010 .005 2.25 .077 .050 0.169
04 3.5 0.135

5/16 

.010 .005 2.25 .077 .050 0.128
05 3.5 0.148

5/16 

.010 .005 2.25 .077 .050 0.140
06 3.5 0.177

3/8 

.010 .005 2.25 .077 .050 0.169
07 3.5 0.200

15/32 

.010 .005 2.25 .077 .050 0.193
08 4 0.148

5/16 

.010 .005 2.25 .077 .050 0.140
09 4 0.177

3/8 

.010 .005 2.25 .077 .050 0.169
10 4 0.200

15/32 

.010 .005 2.25 .077 .050 0.193
11 4 0.207

15/32 

.010 .005 2.25 .077 .050 0.199
12 4.5 0.148

5/16 

.010 .005 3 .077 .050 0.140
13 4.5 0.177

3/8 

.010 .005 3 .077 .050 0.169
14 4.5 0.200

15/32 

.010 .005 3 .077 .050 0.193
15 4.5 0.207

15/32 

.010 .005 3 .077 .050 0.199
16 5 0.177

3/8 

.010 .005 3 .077 .050 0.169
17 5 0.200

15/32 

.010 .005 3 .077 .050 0.193
18 5 0.207

15/32 

.010 .005 3 .077 .050 0.199
19 6 0.177

3/8 

.010 .005 3 .077 .050 0.169
20 6 0.200

15/32 

.010 .005 3 .077 .050 0.193
21 6 0.207

15/32 

.010 .005 3 .077 .050 0.199
22 8 0.177

3/8 

.010 .005 3 .077 .050 0.169
23 8 0.200

15/32 

.010 .005 3 .077 .050 0.193
24 8 0.207

15/32 

.010 .005 3 .077 .050 0.199

L

  =  length, in.,

H

  =   head diameter, in.,

TL

  =  length of threaded shank, in.,

max

  =  maximum acceptable value (not subject to tolerances),

min

  =   minimum acceptable value (not subject to tolerances),

D

  =  shank diameter, in.,

T1

  =   crest diameter, in., and

P

  =  pitch, or spacing of threads, in.

A All dimensions are given in inches.B Root diameter is a calculated value and is not specified as a dimension to be measured.TABLE 46 Type II, Style 1-Common Cut NailsA Note 1-Steel or copper, flat head, bright finish.

 

TABLE 47 Type II, Style 2-Basket Cut NailsA Note 1-Steel, flat head, bright finish.

 

TABLE 48 Type II, Style 3-Clout Cut NailsA Note 1-Steel, flat head, bright finish, blued or zinc coated, as specified (see 5).

 

TABLE 49 Type II, Style 4-Trunk Cut NailsA Note 1-Steel, oval head, bright finish, blued, brass or copper plated, as specified.

 

TABLE 50 Type II, Style 5-Cobblers Cut NailsA Note 1-Steel casing head, clinch point, bright finish or brass plated, as specified.

 

TABLE 51 Type II, Style 6-Extra-Iron Clinching Cut NailsA Note 1-Steel, casing head, clinch point, bright finish or blued, as specified.

 

TABLE 52 Type II, Style 7-Hob Cut NailsA Note 1-Steel, square grooved head, clinch point, bright finish, or blued, as specified.

 

TABLE 53 Type III, Style 1-Common SpikesA Note 1-These spikes shall be sheared from medium carbon sheet steel and shall have a wedged-shaped shank with a square point end narrower than the upset head end. They shall have a flat head, bright finish, or zinc coated, as specified.

 

TABLE 54 Type III, Style 2-Gutter SpikesA Note 1-Steel wire, oval head, chisel point, flat head, diamond point, bright finish or zinc coated, as specified.

 

TABLE 55 Type III, Style 3-Round SpikesA Note 1-Steel wire, oval countersunk head, chisel point, flat head, diamond point, bright finish or zinc coated, as specified.

 
F1667 SPRDC

A

F1667 SPRDF

A

Dash No.

S

L

D

H

Dash No.

L

D

H

01 40d 5 0.2625 0.531 01 8 0.312 0.625
02 50d 5

1/2 

0.283 0.562 02 8 0.312 0.750
03 60d 6 0.283 0.562 03 9 0.312 0.750
04 . . . 7 0.312 0.625 04 10 0.312 0.750
. . . . . . . . . . . . . . . 05 8 0.375 0.750

A All dimensions are given in inches.TABLE 56 Type III, Style 4-Barge and Boat SpikesA Note 1-Wrought iron, hot rolled steel rod or steel wire, square, diamond or oval head, chisel point, bright finish or zinc coated, as specified.

 

TABLE 57 Type IV, Style 1-Fence StaplesA Note 1-Steel wire, bright finish or zinc coated, as specified.

 

TABLE 58 Type IV, Style 2-Poultry Netting StaplesA Note 1-Steel wire, zinc coated.

 

TABLE 59 Type IV, Style 3-Flat Top Crown StaplesA Note 1-Steel wire, aluminum alloy wire, bright finish, zinc coated, cement coated or chemically etched, as specified. (For use in power tools for fastening wood and other materials to wood.)

 
 
F1667 STFC
Dash No. C G L Dash No. C G L
01

3/16 

18

3/8 

51

7/16 

14 1

1/2 

02

3/16 

18

1/2 

52

7/16 

14 1

5/8 

03

3/16 

18

5/8 

53

7/16 

14 1

3/4 

04

3/16 

18

3/4 

54

7/16 

14 1

7/8 

05

3/16 

18

7/8 

55

7/16 

14 2
06

3/16 

18 1 56

7/16 

14 2

1/4 

07

3/16 

18 1

1/8 

57

7/16 

14 2

1/2 

08

3/16 

18 1

1/4 

58

7/16 

15

3/8 

09

3/8 

14

3/8 

59

7/16 

15

1/2 

10

3/8 

14

1/2 

60

7/16 

15

5/8 

11

3/8 

14

5/8 

61

7/16 

15

3/4 

12

3/8 

14

3/4 

62

7/16 

15

7/8 

13

3/8 

14

7/8 

63

7/16 

15 1
14

3/8 

14 1

1/8 

64

7/16 

15 1

1/8 

15

3/8 

14 1

1/4 

65

7/16 

15 1

1/4 

16

3/8 

14 1

3/8 

66

7/16 

15 1

3/8 

17

3/8 

14 1

1/2 

67

7/16 

15 1

1/2 

18

3/8 

14 1

5/8 

68

7/16 

15 1

5/8 

19

3/8 

14 1

5/8 

69

7/16 

15 1

3/4 

20

3/8 

16 1

3/4 

70

7/16 

15 1

7/8 

21

3/8 

16

1/2 

71

7/16 

15 2
22

3/8 

16

5/8 

72

7/16 

15 2

1/4 

23

3/8 

16

3/4 

73

7/16 

15 2

1/2 

24

3/8 

16

7/8 

74

7/16 

16

3/8 

25

3/8 

16 1

1/8 

75

7/16 

16

1/2 

26

3/8 

16 1

1/4 

76

7/16 

16

5/6 

27

3/8 

16 1

3/8 

77

7/16 

16

3/4 

28

3/8 

16 1

1/2 

78

7/16 

16

7/8 

29

3/8 

16 1

5/8 

79

7/16 

16 1
30

3/8 

16 1

3/4 

80

7/16 

16 1

1/8 

31

3/8 

18

3/8 

81

7/16 

16 1

1/4 

32

3/8 

18

1/2 

82

7/16 

16 1

3/8 

33

3/8 

18

5/8 

83

7/16 

16 1

1/2 

34

3/8 

18

3/4 

84

7/16 

16 1

5/8 

35

3/8 

18

7/8 

85

7/16 

16 1

3/4 

36

3/8 

18 1

1/8 

86

7/16 

16 1

7/8 

37

3/8 

18 1

1/4 

87

7/16 

16 2
38

3/8 

18 1

1/4 

88

7/16 

16 2

1/4 

39

3/8 

18 1

1/2 

89

7/16 

16 2

1/2 

40

3/8 

18 1

5/8 

90

1/2 

14

1/2 

41

3/8 

18 1

3/4 

91

1/2 

14

5/8 

42

7/16 

14

3/8 

92

1/2 

14

3/4 

43

7/16 

14

1/2 

93

1/2 

14

7/8 

44

7/16 

14

5/8 

94

1/2 

14 1
45

7/16 

14

3/4 

95

1/2 

14 1

1/8 

46

7/16 

14

7/8 

96

1/2 

14 1

1/4 

47

7/16 

14 1 97

1/2 

14 1

3/8 

48

7/16 

14 1

1/8 

98

1/2 

14 1

1/2 

49

7/16 

14 1

1/4 

99

1/2 

14 1

5/8 

50

7/16 

14 1

3/8 

100

1/2 

14 1

3/4 

101

1/2 

14 1

7/8 

151

3/4 

16

7/8 

102

1/2 

14 2 152

3/4 

16 1
103

1/2 

14 2

1/4 

153

3/4 

16 1

1/8 

104

1/2 

14 2

1/2 

154

3/4 

16 1

1/4 

105

1/2 

15

1/2 

155

3/4 

16 1

3/8 

106

1/2 

15

5/8 

156

3/4 

16 1

1/2 

107

1/2 

15

3/4 

157

3/4 

16 1

5/8 

108

1/2 

15

7/8 

158

3/4 

16 1

3/4 

109

1/2 

15 1 159

3/4 

16 1

7/8 

110

1/2 

15 1

1/8 

160

3/4 

16 2
111

1/2 

15 1

1/4 

161

7/8 

14

1/2 

112

1/2 

15 1

3/8 

162

7/8 

14

5/8 

113

1/2 

15 1

1/2 

163

7/8 

14

3/4 

114

1/2 

15 1

5/8 

164

7/8 

14

7/8 

115

1/2 

15 1

3/4 

165

7/8 

14 1
116

1/2 

15 1

7/8 

166

7/8 

14 1

1/8 

117

1/2 

15 2 167

7/8 

14 1

1/4 

118

1/2 

15 2

1/4 

168

7/8 

14 1

3/8 

119

1/2 

15 2

1/2 

169

7/8 

14 1

1/2 

120

1/2 

16

1/2 

170

7/8 

14 1

5/8 

121

1/2 

16

5/8 

171

7/8 

14 1

3/4 

122

1/2 

16

3/4 

172

7/8 

14 1

7/8 

123

1/2 

16

7/8 

173

7/8 

14 2
124

1/2 

16 1 174

7/8 

16

1/2 

125

1/2 

16 1

1/8 

175

7/8 

16

5/8 

126

1/2 

16 1

1/4 

176

7/8 

16

3/4 

127

1/2 

16 1

3/8 

177

7/8 

16

7/8 

128

1/2 

16 1

1/2 

178

7/8 

16 1
129

1/2 

16 1

5/8 

179

7/8 

16 1

1/8 

130

1/2 

16 1

3/4 

180

7/8 

16 1

1/4 

131

1/2 

16 1

7/8 

181

7/8 

16 1

3/8 

132

1/2 

16 2 182

7/8 

16 1

1/2 

133

1/2 

16 2

1/4 

183

7/8 

16 1

5/8 

134

1/2 

16 2

1/2 

184

7/8 

16 1

3/4 

135

3/4 

14

1/2 

185

7/8 

16 1

7/8 

136

3/4 

14

5/8 

186

7/8 

16 2
137

3/4 

14

3/4 

187

15/16 

14

1/2 

138

3/4 

14

7/8 

188

15/16 

14

5/8 

139

3/4 

14 1 189

15/16 

14

3/4 

140

3/4 

14 1

1/8 

190

15/16 

14

7/8 

141

3/4 

14 1

1/4 

191

15/16 

14 1
142

3/4 

14 1

3/8 

192

15/16 

14 1

1/8 

143

3/4 

14 1

1/2 

193

15/16 

14 1

1/4 

144

3/4 

14 1

5/8 

194

15/16 

14 1

3/8 

145

3/4 

14 1

3/4 

195

15/16 

14 1

1/2 

146

3/4 

14 1

7/8 

196

15/16 

16

1/2 

147

3/4 

14 2 197

15/16 

16

5/6 

148

3/4 

16

1/2 

198

15/16 

16

3/4 

149

3/4 

16

5/8 

199

15/16 

16

7/8 

150

3/4 

16

3/4 

200

15/16 

16 1
               
               
               
               
201

15/16 

16 1

1/8 

218 1 16 1
202

15/16 

16 1

1/4 

219 1 16 1

1/8 

203

15/16 

16 1

3/8 

220 1 16 1

1/4 

204

15/16 

16 1

1/2 

221 1 16 1

3/8 

205 1 14

1/2 

222 1 16 1

1/2 

206 1 14

5/8 

223 1

3/8 

12

3/4 

207 1 14

3/4 

224 1

17/32 

12

3/4 

208 1 14

7/8 

225 2

1/8 

10 1
209 1 14 1 226

1/4 

18

3/8 

210 1 14 1

1/8 

227

1/4 

18

1/2 

211 1 14 1

1/4 

228

1/4 

18

5/8 

212 1 14 1

3/8 

229

1/4 

18

3/4 

213 1 14 1

1/2 

230

1/4 

18

7/8 

214 1 16

1/2 

231

1/4 

18 1
215 1 16

5/8 

232

1/4 

18 1

1/8 

216 1 16

3/4 

233

1/4 

18 1

1/4 

217 1 16

7/8 

234

1/4 

18 1

1/2 


Dimensions and Tolerances for Gages of Flat Top Crown Staples
    10 Gage 12 Gage 14 Gage 15 Gage 16 Gage 18 Gage
    T W T W T W T W T W T W
Nominal   .1250 .1400 .0935 .1120 .0735 .0855 .0673 .073 .0563 .064 .038 .050
Maximum   .1290 .1440 .0975 .1160 .0775 .0895 .0731 .076 .0626 .068 .0415 .0532
Minimum   .1210 .1360 .0895 .1080 .0695 .0815 .0615 .070 .0500 .060 .0345 .0468
Tolerance ± .0040 .0040 .0040 .0040 .0040 .0040 .0058 .003 .0063 .004 .0035 .0032

A All dimensions are given in inches.TABLE 60 Type IV, Style 3-Flat Top Crown StaplesA Note 1-Steel wire, chisel point, tin plated, zinc coated or lacquer finish, as specified, cohered together in strips. (For use in staple tackers or machines.) The number per strip shall be as specified and shall be suitable for use in the make and model of tool specified.

 

TABLE 61 Type IV, Style 4-Round or "V" Crown Staple A Note 1-Steel wire or copper-clad wire, bright finish, zinc coated, cement coated or chemically etched, as specified. (For use in power tools for fastening wood and other materials to wood.)

 

TABLE 62 Type IV, Style 5-Preformed StaplesA Note 1-Steel wire, chisel point, zinc or cement coated, as specified. Copper-clad wire, chisel point, tinned or other plated finish, as specified. (Hand driven.)

 

TABLE 63 Type IV, Style 6-Electrical StaplesA Note 1-Insulated or uninsulated, as specified.

 

TABLE 64 Type IV, Style 7-Preformed Hoop StapleA

 

TABLE 65 Type IV, Style 8-Cap StaplesNote 1-Cap staples are Type IV, Style 3, steel, flat top crown, with bright finish or zinc coated (as specified) staples, with a 1 in. diameter plastic cap having a cap diameter tolerance of ± 0.025 in. Minimum thickness of the outside edge of plastic caps is 0.035 in. Staples are driven with a hand (swung) or power tool with the staple being driven though the cap at point of application. Staples and caps may be packaged together or separately. Regardless of packaging, nails and caps are separately loaded into application tools with the staple being driven through the cap at point of application.

 
STC -Staples-Cap Sets
Dash No. Ga. C L
1 18

3/16 

3/4 

2 18

3/16 

7/8 

3 18

3/16 

1
4 18

3/16 

1-

1/8 

5 18

3/16 

1-

3/16 

6 18

3/16 

1-

1/2 

7 18

5/16 

3/4 

8 18

5/16 

7/8 

9 18

5/16 

1
10 18

5/16 

1-

1/8 

11 18

5/16 

1-

3/16 

12 18

5/16 

1-

1/2 

13 18

3/8 

5/8 

14 18

3/8 

3/4 

15 18

3/8 

7/8 

16 18

3/8 

1
17 18

3/8 

1-

1/8 

18 18

3/8 

1-

1/4 

19 18

3/8 

1-

3/8 

20 18

3/8 

1-

1/2 

21 18

7/16 

5/8 

22 18

7/16 

3/4 

23 18

7/16 

7/8 

24 18

7/16 

1
25 18

7/16 

1-

1/8 

26 18

7/16 

1-

1/4 

27 18

7/16 

1-

3/8 

28 18

7/16 

1-

1/2 

29 20

3/8 

5/8 

30 21

1/2 

5/8 

31 24

3/8 

3/8 


1.2 Fasteners described in this specification are driven by hand tool, power tool, or mechanical device in single or multiple strikes and are positioned by hand, tool, or machine.

1.3 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 Fasteners in this specification are sold in bulk (loose) form and are collated for loading into the magazine of an application tool. Other than as covered in Section 9, Workmanship, cohering materials (including, but not limited to, plastic, adhesive bond, paper tape, plastic strip, plastic carrier, wire, etc.) and relative orientation of collated fasteners are not within the scope of this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers nails, spikes, staples, and other fasteners driven by hand tool, power tool, or mechanical device in single or multiple strikes and are positioned by hand, tool, or... View More

Document History

June 1, 2021
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
December 15, 2020
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
December 1, 2018
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
September 1, 2018
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
March 1, 2017
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
September 1, 2015
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
ASTM F1667-13
December 1, 2013
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. TABLE 1 Classification and Identification Index Type Style Style Identification Table...
November 1, 2011
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1—Fastener ductility information is presented in Table 2 and dimensional information in...
November 1, 2011
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1—Fastener ductility information is presented in Table 2 and dimensional information in...
January 1, 2011
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1—Fastener ductility information is presented in Table 2 and dimensional information in...
October 15, 2010
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1—Fastener ductility information is presented in Table 2 and dimensional information in...
November 15, 2005
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1—Fastener ductility information is presented in Table 2 and dimensional information in...
May 10, 2003
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note1—Fastener ductility information is presented in and dimensional information in Tables...
December 10, 2002
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Fastener ductility information is presented in and dimensional information in Table 1. Note—Fastener...
April 10, 2002
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Fastener ductility information is presented in and dimensional information in Table 1. Note—Fastener...
April 10, 2002
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Fastener ductility information is presented in and dimensional information in Table 1. Note—Fastener...
April 10, 2002
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Fastener ductility information is presented in and dimensional information in Table 1. Note—Fastener...
April 10, 2002
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Fastener ductility information is presented in and dimensional information in Table 1. Note—Fastener...
Advertisement