ASTM International - ASTM F1667-15

Standard Specification for Driven Fasteners: Nails, Spikes, and Staples

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2015
Status: inactive
Page Count: 47
ICS Code (Fasteners in general): 21.060.01
scope:

1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1.

Note 1: Fastener ductility information is presented in Table 2 and dimensional information in Tables 3-65.

(A) All dimensions given in inches. (A) All dimensions are given in inches. (A) All dimension are given in inches. (A) All dimensions are given in inches. (A) All dimensions are given in inches.(B) Dashes (-) indicate that the fastener size is not a standard size.

† Editorially corrected in March 2012.

(A) All dimensions are given in inches.(B) Dashes (-) indicate that the fastener size is not a standard size.

L

  =  length, in.,

H

  =   head diameter, in.,

TL

  =  length of threaded shank, in.,

max

  =  maximum acceptable value (not subject to tolerances),

min

  =   minimum acceptable value (not subject to tolerances),

D

  =  shank diameter, in.,

T1

  =   crest diameter, in., and

P

  =  pitch, or spacing of threads, in.

(A) All dimensions are given in inches.(B) Root diameter is a calculated value and is not specified as a dimension to be measured.

L

  =  length, in.,

H

  =  head diameter, in.,

TL

  =  length of threaded shank, in.,

max

  =  maximum acceptable value (not subject to tolerances),

min

  =  minimum acceptable value (not subject to tolerances),

D

  =  shank diameter, in.,

T1

  =  crest diameter, in., and

P

  =  pitch, or spacing of threads, in.

(A) All dimensions are given in inches.(B) Nails shall comply with the supplementary requirements of S1 and Table S1.1.(C) Nails identified as "F1667 NLRSRS" must meet all applicable requirements of F1667 for the specified roof sheathing ring shank nail.(D) Individual rings shall be approximately frustrums, circular in transverse cross section, axially symmetric, and formed on the nail axis such that the minor diameter is closer to the nail point and the major diameter is closer to the nail head. The thread shall be continuous over the minimum thread length, TLmin. (A) All dimensions are given in inches.

Dimensions and Tolerances for Gages of Flat Top Crown Staples
    10 Gage 12 Gage 14 Gage 15 Gage 16 Gage 18 Gage
    T W T W T W T W T W T W
Nominal   .1250 .1400 .0935 .1120 .0735 .0855 .0673 .073 .0563 .064 .038 .050
Maximum   .1290 .1440 .0975 .1160 .0775 .0895 .0731 .076 .0626 .068 .0415 .0532
Minimum   .1210 .1360 .0895 .1080 .0695 .0815 .0615 .070 .0500 .060 .0345 .0468
Tolerance ± .0040 .0040 .0040 .0040 .0040 .0040 .0058 .003 .0063 .004 .0035 .0032

(A) All dimensions are given in inches.

1.2 Fasteners described in this specification are driven by hand tool, power tool, or mechanical device in single or multiple strikes and are positioned by hand, tool, or machine.

1.3 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 Fasteners in this specification are sold in bulk (loose) form and are collated for loading into the magazine of an application tool. Other than as covered in Section 9, Workmanship, cohering materials (including, but not limited to, plastic, adhesive bond, paper tape, plastic strip, plastic carrier, wire, etc.) and relative orientation of collated fasteners are not within the scope of this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers nails, spikes, staples, and other fasteners driven by hand tool, power tool, or mechanical device in single or multiple strikes and are positioned by hand, tool, or... View More

Document History

June 1, 2021
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
December 15, 2020
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
December 1, 2018
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
September 1, 2018
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
March 1, 2017
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
ASTM F1667-15
September 1, 2015
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in...
December 1, 2013
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. TABLE 1 Classification and Identification Index Type Style Style Identification Table...
November 1, 2011
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1—Fastener ductility information is presented in Table 2 and dimensional information in...
November 1, 2011
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1—Fastener ductility information is presented in Table 2 and dimensional information in...
January 1, 2011
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1—Fastener ductility information is presented in Table 2 and dimensional information in...
October 15, 2010
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1—Fastener ductility information is presented in Table 2 and dimensional information in...
November 15, 2005
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1—Fastener ductility information is presented in Table 2 and dimensional information in...
May 10, 2003
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note1—Fastener ductility information is presented in and dimensional information in Tables...
December 10, 2002
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Fastener ductility information is presented in and dimensional information in Table 1. Note—Fastener...
April 10, 2002
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Fastener ductility information is presented in and dimensional information in Table 1. Note—Fastener...
April 10, 2002
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Fastener ductility information is presented in and dimensional information in Table 1. Note—Fastener...
April 10, 2002
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Fastener ductility information is presented in and dimensional information in Table 1. Note—Fastener...
April 10, 2002
Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Fastener ductility information is presented in and dimensional information in Table 1. Note—Fastener...
Advertisement