ASTM International - ASTM E2509-14

Standard Test Method for Temperature Calibration of Rheometers in Isothermal Mode

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2014
Status: inactive
Page Count: 4
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
significance And Use:

5.1 Rheological properties such as viscosity and storage and loss modulus change rapidly with temperature. High quality determinations of these properties depend upon a stable and well-known... View More

scope:

1.1 This test method describes the temperature calibration or conformance of rheometers. The applicable temperature range is 0 to 80°C however other ranges may be selected for the purpose at hand.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 There are no ISO equivalents to this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2021
Standard Test Method for Temperature Calibration of Rheometers in Isothermal Mode
1.1 This test method describes the temperature calibration or conformance of rheometers. The applicable temperature range is 0 °C to 80 °C however other ranges may be selected for the purpose at...
ASTM E2509-14
August 1, 2014
Standard Test Method for Temperature Calibration of Rheometers in Isothermal Mode
1.1 This test method describes the temperature calibration or conformance of rheometers. The applicable temperature range is 0 to 80°C however other ranges may be selected for the purpose at hand....
February 1, 2008
Standard Test Method for Temperature Calibration of Rheometers in Isothermal Mode
1.1 This test method describes the temperature calibration or conformance of rheometers. The applicable temperature range is 0 to 80 C however other ranges may be selected for the purpose at hand....
Advertisement