ASTM International - ASTM F1350-15
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Surgical Fixation Wire (UNS S31673)
| Organization: | ASTM International |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for the manufacture of wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel in the form of surgical fixation wire.
1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with this specification.
abstract:
This specification covers UNS S31673 chromium-nickel-moly
Document History