ASTM International - ASTM F1350-01
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Surgical Fixation Wire (UNS S31673)
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the requirements for the manufacture of stainless steel surgical fixation wire.
1.2 The values stated in metric units are to be regarded as standard. The inch-pound equivalents may be approximate.
Document History
May 1, 2015
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Surgical Fixation Wire (UNS S31673)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for the manufacture of wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel in the form of surgical...
May 1, 2008
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Surgical Fixation Wire (UNS S31673)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for the manufacture of wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel in the form of surgical...
April 10, 2002
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Surgical Fixation Wire (UNS S31673)
1.1 This specification covers the requirements for the manufacture of wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel in the form of surgical fixation wire.
1.2 The values stated in SI...
ASTM F1350-01
January 1, 2001
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Surgical Fixation Wire (UNS S31673)
1.1 This specification covers the requirements for the manufacture of stainless steel surgical fixation wire.
1.2 The values stated in metric units are to be regarded as standard. The inch-pound...
January 1, 2001
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Surgical Fixation Wire (UNS S31673)
1.1 This specification covers the requirements for the manufacture of stainless steel surgical fixation wire.
1.2 The values stated in metric units are to be regarded as standard. The inch-pound...