CEN - EN 2632
Aerospace Series- Aluminium Alloy AL-P7075 -T73511 Extruded Bars and Sections a or D is Less Than or Equal to 100 mm with Peripheral Coarse Grain Control
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Materials for aerospace construction): | 49.025 |
Document History
October 1, 2005
Aerospace series - Aluminium alloy AL-P7075 - T73511 - Extruded bar and section - a or D less than or equal to 150 mm with peripheral coarse grain control
A description is not available for this item.
EN 2632
January 1, 1993
Aerospace Series- Aluminium Alloy AL-P7075 -T73511 Extruded Bars and Sections a or D is Less Than or Equal to 100 mm with Peripheral Coarse Grain Control
A description is not available for this item.
January 1, 1991
Aluminium Alloy AL-P7075- T73511 Extruded Bars and Sections a or D Less Than or Equal to 100 mm with Peripheral Coarse Grain Control
A description is not available for this item.