CEN - EN 2632

Aluminium Alloy AL-P7075- T73511 Extruded Bars and Sections a or D Less Than or Equal to 100 mm with Peripheral Coarse Grain Control

inactive
Organization: CEN
Publication Date: 1 January 1991
Status: inactive
Page Count: 4
ICS Code (Materials for aerospace construction): 49.025

Document History

October 1, 2005
Aerospace series - Aluminium alloy AL-P7075 - T73511 - Extruded bar and section - a or D less than or equal to 150 mm with peripheral coarse grain control
A description is not available for this item.
January 1, 1993
Aerospace Series- Aluminium Alloy AL-P7075 -T73511 Extruded Bars and Sections a or D is Less Than or Equal to 100 mm with Peripheral Coarse Grain Control
A description is not available for this item.
EN 2632
January 1, 1991
Aluminium Alloy AL-P7075- T73511 Extruded Bars and Sections a or D Less Than or Equal to 100 mm with Peripheral Coarse Grain Control
A description is not available for this item.
Advertisement