IEC 60287-3-1
Electric Cables - Calculation of the Current Rating - Part 3-1: Sections on Operating Conditions - Reference Operating Conditions and Selection of Cable Type
| Organization: | IEC |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Cables): | 29.060.20 |
scope:
This section of IEC 60287-3 is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or in steel pipes, both with and without partial drying-out of the soil, as well as cables in air. The term "steady state" is intended to mean a continuous constant current (100 % load factor) just sufficient to produce asymptotically the maximum conductor temperature, the surrounding ambient conditions being assumed constant.
This section concerns reference operating conditions and selection of cable type.
Document History