IEC 60287-3-1
Electric Cables - Calculation of the Current Rating - Part 3: Sections on Operating Conditions - Section 1: Reference Operating Conditions and Selection of Cable Type
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Cables): | 29.060.20 |
Document History
June 1, 2017
Electric cables – Calculation of the current rating – Part 3-1: Operating conditions – Site reference conditions
This part of IEC 60287-3 is applicable to the conditions of steady-state operation of cables at all voltages, buried directly in the ground, in ducts, troughs or in steel pipes, both with and without...
May 1, 1999
Electric Cables - Calculation of the Current Rating - Part 3-1: Sections on Operating Conditions - Reference Operating Conditions and Selection of Cable Type
This section of IEC 60287-3 is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts,...
IEC 60287-3-1
January 1, 1995
Electric Cables - Calculation of the Current Rating - Part 3: Sections on Operating Conditions - Section 1: Reference Operating Conditions and Selection of Cable Type
A description is not available for this item.