ISO 3862

Rubber Hoses and Hose Assemblies - Rubber-Covered, Spiral Wire Reinforced, Hydraulic Type - Specification Second Edition; (NZS/ISO 3862: 1991)

inactive
Buy Now
Organization: ISO
Publication Date: 15 November 1991
Status: inactive
Page Count: 9
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40

Document History

February 1, 2020
Rubber hoses and hose assemblies — Rubber-covered spiral-wirereinforced hydraulic types for oil-based or water-based fluids — Specification
This document specifies requirements for five types of spiral-wire-reinforced hydraulic hoses and hose assemblies of nominal size from 6,3 to 51. They are suitable for use with: — oil-based...
July 1, 2017
Rubber hoses and hose assemblies - Rubber-covered spiral-wirereinforced hydraulic types for oil-based or water-based fluids - Specification
This document specifies requirements for five types of spiral-wire-reinforced hydraulic hose and hose assembly of nominal size from 6,3 to 51. They are suitable for use with: — oil-based hydraulic...
May 1, 2009
Rubber hoses and hose assemblies — Rubber-covered spiral-wire-reinforced hydraulic types for oil-based or waterbased fluids — Specification
This International Standard specifies requirements for five types of spiral-wire-reinforced hydraulic hose and hose assembly of nominal size from 6,3 to 51. They are suitable for use with water-based...
ISO 3862
November 15, 1991
Rubber Hoses and Hose Assemblies - Rubber-Covered, Spiral Wire Reinforced, Hydraulic Type - Specification Second Edition; (NZS/ISO 3862: 1991)
A description is not available for this item.
Advertisement