ISO 3862
Rubber hoses and hose assemblies — Rubber-covered spiral-wire-reinforced hydraulic types for oil-based or waterbased fluids — Specification
| Organization: | ISO |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Piping and couplings): | 23.100.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies requirements for five
types of spiral-wire-reinforc
NOTE 1 This temperature rating is related to the water-based hydraulic fluids defined in ISO 6743-4.
This International Standard does not include requirements for end fittings. It is limited to requirements for hoses and hose assemblies.
NOTE 2 It is the responsibility of the user, in consultation with the hose manufacturer, to establish the compatibility of the hose with the fluid to be used.
Document History