ASD-STAN - PREN 3646-003
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty Part 003 - Square Flangs Sealed Receptacle
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 May 1996 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
October 1, 2016
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 003: Receptacle, square flange mounting Product standard
This standard defines the characteristics of square flange receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65 °C to 175 °C...
November 1, 2001
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 003: Receptacle, Square Flange Mounting Product Standard
A description is not available for this item.
PREN 3646-003
May 1, 1996
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty Part 003 - Square Flangs Sealed Receptacle
A description is not available for this item.