ASD-STAN PREN 3646-003

Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 003: Receptacle, square flange mounting Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 October 2016
Status: active
Page Count: 7
scope:

This standard defines the characteristics of square flange receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous.

It applies to models defined in Table 3.

For contact, filler plugs and rear accessories associated with this receptacle see EN 3646-002. For plugs and protective covers, see EN 3646-008 and EN 3646-009 respectively.

Document History

ASD-STAN PREN 3646-003
October 1, 2016
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 003: Receptacle, square flange mounting Product standard
This standard defines the characteristics of square flange receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65 °C to 175 °C...
November 1, 2001
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 003: Receptacle, Square Flange Mounting Product Standard
A description is not available for this item.
May 1, 1996
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty Part 003 - Square Flangs Sealed Receptacle
A description is not available for this item.

References

Advertisement