BSI - BS 9525
Rules for the Preparation of Detail Specifications for Two- Part Printed Board Electrical Connectors and Board-Mounted Transition Devices of Assessed Quality for D.C. and L.F. Applications: Full and Basic Assessment Levels (AMD 6609) September 30, 1991
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 November 1984 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
BS 9525
November 15, 1984
Rules for the Preparation of Detail Specifications for Two- Part Printed Board Electrical Connectors and Board-Mounted Transition Devices of Assessed Quality for D.C. and L.F. Applications: Full and Basic Assessment Levels (AMD 6609) September 30, 1991
A description is not available for this item.
February 15, 1979
Detail specification for multi-contact two-part printed board electrical connectors with replaceable contacts and through board solder, wire wrap or crimp terminations. Full assessment level
Unsealed, environment resistant with parallel and/or perpendicular mounting for printed boards of nominal thickness 1.60 mm to 3.20 mm. Contacts are arranged in two rows 2.54 mm apart and contacts of...