BSI - BS 9525 N0001

Detail specification for multi-contact two-part printed board electrical connectors with replaceable contacts and through board solder, wire wrap or crimp terminations. Full assessment level

inactive
Buy Now
Organization: BSI
Publication Date: 15 February 1979
Status: inactive
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Unsealed, environment resistant with parallel and/or perpendicular mounting for printed boards of nominal thickness 1.60 mm to 3.20 mm. Contacts are arranged in two rows 2.54 mm apart and contacts of one row offset by 1.27 mm from the other row.

Document History

November 15, 1984
Rules for the Preparation of Detail Specifications for Two- Part Printed Board Electrical Connectors and Board-Mounted Transition Devices of Assessed Quality for D.C. and L.F. Applications: Full and Basic Assessment Levels (AMD 6609) September 30, 1991
A description is not available for this item.
BS 9525 N0001
February 15, 1979
Detail specification for multi-contact two-part printed board electrical connectors with replaceable contacts and through board solder, wire wrap or crimp terminations. Full assessment level
Unsealed, environment resistant with parallel and/or perpendicular mounting for printed boards of nominal thickness 1.60 mm to 3.20 mm. Contacts are arranged in two rows 2.54 mm apart and contacts of...

References

Advertisement