BSI - BS 4393
Specification for Solderable Tin or Tin-Lead Coated Wires for Component Terminations
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 April 1991 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Wires): | 29.060.10 |
scope:
Requirements for solderability, mechanical properties, materials of manufacture, etc., for wires intended for component leads in the electronics industry, where solderability is a major criterion. It deals with wire in a range of materials, in the size range 0.25 mm to 1.20 mm.
Document History
BS 4393
April 30, 1991
Specification for Solderable Tin or Tin-Lead Coated Wires for Component Terminations
Requirements for solderability, mechanical properties, materials of manufacture, etc., for wires intended for component leads in the electronics industry, where solderability is a major criterion. It...
April 30, 1991
Solderable Tin or Tin-Lead Coated Wires for Component Terminations
A description is not available for this item.
January 15, 1985
Specification for tin or tin-lead coated copper wire
Requirements for tin and tin-lead coated wire, the basic wire having a nominal diameter within the range 0.0148 in (0.376 mm) to 0.040 in (1.016 mm) which is primarily intended for component leads in...