BSI - BS 4393
Solderable Tin or Tin-Lead Coated Wires for Component Terminations
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 April 1991 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Wires): | 29.060.10 |
Document History
April 30, 1991
Specification for Solderable Tin or Tin-Lead Coated Wires for Component Terminations
Requirements for solderability, mechanical properties, materials of manufacture, etc., for wires intended for component leads in the electronics industry, where solderability is a major criterion. It...
BS 4393
April 30, 1991
Solderable Tin or Tin-Lead Coated Wires for Component Terminations
A description is not available for this item.
January 15, 1985
Specification for tin or tin-lead coated copper wire
Requirements for tin and tin-lead coated wire, the basic wire having a nominal diameter within the range 0.0148 in (0.376 mm) to 0.040 in (1.016 mm) which is primarily intended for component leads in...