BSI - BS 4393

Specification for tin or tin-lead coated copper wire

inactive
Organization: BSI
Publication Date: 15 January 1985
Status: inactive
ICS Code (Wires): 29.060.10
scope:

Requirements for tin and tin-lead coated wire, the basic wire having a nominal diameter within the range 0.0148 in (0.376 mm) to 0.040 in (1.016 mm) which is primarily intended for component leads in the electronic industry where ease of soldering is of primary importance.

Document History

April 30, 1991
Specification for Solderable Tin or Tin-Lead Coated Wires for Component Terminations
Requirements for solderability, mechanical properties, materials of manufacture, etc., for wires intended for component leads in the electronics industry, where solderability is a major criterion. It...
April 30, 1991
Solderable Tin or Tin-Lead Coated Wires for Component Terminations
A description is not available for this item.
BS 4393
January 15, 1985
Specification for tin or tin-lead coated copper wire
Requirements for tin and tin-lead coated wire, the basic wire having a nominal diameter within the range 0.0148 in (0.376 mm) to 0.040 in (1.016 mm) which is primarily intended for component leads in...
Advertisement