BSI - BS 9525 N0001
Detail specification for multi-contact two-part printed board electrical connectors
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 February 1982 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Unsealed, environment resistance with parallel and/or perpendicular mounting for printed boards of nominal thickness of 1.60 mm and 3.20 mm and contacts arranged in two rows spaced 2.54 mm apart. Contact finish hard acid gold alloy.
Document History
BS 9525 N0001
February 15, 1982
Detail specification for multi-contact two-part printed board electrical connectors
Unsealed, environment resistance with parallel and/or perpendicular mounting for printed boards of nominal thickness of 1.60 mm and 3.20 mm and contacts arranged in two rows spaced 2.54 mm apart....
February 15, 1982
Detail Specification for Multi-Contact Two-Part Printed Board Electrical Connectors with Replaceable Contacts and Through Board Solder, Wire Wrap or Crimp Terminations
A description is not available for this item.