DS/ISO/IEC 7816-8
Identification cards – Integrated circuit cards – Part 8: Commands for security operations
inactive
| Organization: | DS |
| Publication Date: | 3 September 2004 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document specifies interindustry commands that may be used for cryptographic operations. The choice and conditions of use of cryptographic mechanisms may affect card exportability. The evaluation of the suitability of algorithms and protocols is outside the scope of this document. It does not cover the internal implementation within the card and/or the outside world.
Document History
August 9, 2021
Identification cards – Integrated circuit cards – Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
August 19, 2019
Identification cards – Integrated circuit cards – Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
November 10, 2016
Identification cards – Integrated circuit cards – Part 8: Commands and mechanisms for security operations
ISO 7816-8:2016 specifies interindustry commands that may be used for security operations. This document also provides informative directives on how to construct security mechanisms with ISO/IEC...
DS/ISO/IEC 7816-8
September 3, 2004
Identification cards – Integrated circuit cards – Part 8: Commands for security operations
This document specifies interindustry commands that may be used for cryptographic operations. The choice and conditions of use of cryptographic mechanisms may affect card exportability. The...
May 29, 2000
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 8: Security related interindustry commands
This part of ISO/IEC 7816 specifies: - security protocols for use in cards; - secure messaging extensions; - the mapping of the security mechanisms on to the card's security functions/services,...