DS/ISO/IEC 7816-8

Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 8: Security related interindustry commands

inactive
Organization: DS
Publication Date: 29 May 2000
Status: inactive
Page Count: 34
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies: - security protocols for use in cards; - secure messaging extensions; - the mapping of the security mechanisms on to the card's security functions/services, including a description of the in-card security mechanisms; - data elements for security support; - the use of algorithms implemented on the card (though the algorithms themselves are not described in detail) - the use of certificates; - security related commands.

Document History

August 9, 2021
Identification cards – Integrated circuit cards – Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
August 19, 2019
Identification cards – Integrated circuit cards – Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
November 10, 2016
Identification cards – Integrated circuit cards – Part 8: Commands and mechanisms for security operations
ISO 7816-8:2016 specifies interindustry commands that may be used for security operations. This document also provides informative directives on how to construct security mechanisms with ISO/IEC...
September 3, 2004
Identification cards – Integrated circuit cards – Part 8: Commands for security operations
This document specifies interindustry commands that may be used for cryptographic operations. The choice and conditions of use of cryptographic mechanisms may affect card exportability. The...
DS/ISO/IEC 7816-8
May 29, 2000
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 8: Security related interindustry commands
This part of ISO/IEC 7816 specifies: - security protocols for use in cards; - secure messaging extensions; - the mapping of the security mechanisms on to the card's security functions/services,...
Advertisement