DLA - SMD-5962-87520 REV A

MICROCIRCUIT, PROGRAMMABLE INTERVAL TIMER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 December 1992
Status: inactive
Page Count: 17
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as fellows:

Device type Generic number Circuit function 01 8253 Programmable interval timer 02 8253 Programmable interval timer 03 8253-5 Programmable interval timer

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline J D-3 (24-lead, ½" × 1-¼"), dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range with respect to ground (any pin) - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 1 W Lead temperature (soldering, l0 seconds) - - - - - - - +270°C Thermal resistance, junction-to-case (θJC): Case J - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +150°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - - 5 V dc ±10% for dc testing Supply voltage (VCC): 01 and 03 devices - - - - - - - - - - - - - - - - - - - - - - 5 V dc ±10% for ac testing 02 device - - - - - - - - - - - - - - - - - - - - - - - - - - 5 V dc ±5% for ac testing Minimum high-level input voltage (VIH)- - - - - - - - - - - - - 2.2 V dc Minimum low-level input voltage (VIL) - - - - - - - - - - - - - −0.5 V dc Maximum high-level input voltage (VIH)- - - - - - - - - - - - - VCC +0.5 V dc Maximum low-level input voltage (VIL) - - - - - - - - - - - - - 0.7 V dc Case operating temperature range (TC) - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 26, 2019
MICROCIRCUIT, PROGRAMMABLE INTERVAL TIMER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
September 7, 2005
MICROCIRCUIT, PROGRAMMABLE INTERVAL TIMER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 5, 2000
MICROCIRCUIT, PROGRAMMABLE INTERVAL TIMER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 28, 1999
MICROCIRCUIT, PROGRAMMABLE INTERVAL TIMER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87520 REV A
December 21, 1992
MICROCIRCUIT, PROGRAMMABLE INTERVAL TIMER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."...
June 22, 1987
MICROCIRCUIT, PROGRAMMABLE INTERVAL TIMER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement