ETSI - EN 300 394-4-4

Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 4: Test Suite Structure and Test Purposes (TSS&TP) for Direct Mode Repeater (DM-REP) Type 1

inactive
Organization: ETSI
Publication Date: 1 October 2000
Status: inactive
Page Count: 14
scope:

EN 300 394-4 contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. EN 300 394-4 is divided into several parts, each one dealing with a different set of layer 3 and layer 2 DMO protocols. The present document deals with TSS&TP for Direct Mode Repeater type 1 (DM-REP1) Air Interface protocol, data link layer 2 only, while sub-part 1 deals with TSS&TP for DM MS to MS protocol and sub-part 3 deals with DM-MS operating through Repeater type 1 (MS-REP1) Air Interface protocol

Testing of security features is outside the scope of the present document.

The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.

The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4], as well as the ETSI methodology for conformance testing, ETS 300 406 [5], are used as the basis for the test methodology.

Document History

January 1, 2001
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 4: Test Suite Structure and Test Purposes (TSS&TP) for Direct Mode Repeater (DM-REP) Type 1
A description is not available for this item.
EN 300 394-4-4
October 1, 2000
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 4: Test Suite Structure and Test Purposes (TSS&TP) for Direct Mode Repeater (DM-REP) Type 1
EN 300 394-4 contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. EN 300 394-4 is divided into several parts, each one dealing with...
October 1, 2000
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 11; Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station Repeater Type 2
The present document contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. The present document is divided into several parts, each...
October 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 4: Test Suite Structure and Test Purposes (TSS&TP) for Direct Mode Repeater (DM-REP) Type 1
ETS 300 394-4 contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. This ETS is divided into several parts, each one dealing with a...

References

Advertisement