ETSI - EN 300 394-4-4
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 11; Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station Repeater Type 2
| Organization: | ETSI |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 46 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. The present document is divided into several parts, each one dealing with a stack of protocols which includes layer 3 and layer 2 protocols. This present part 4, sub-part 11 deals with TSS&TP for a Direct Mode MS operating with a type 2 Repeater (MS-REP2) Air Interface protocol, while part 4, sub-part 1 deals with TSS&TP for DM MS to MS protocol and part 4, sub-part 12 deals with type 2 Repeater (DM-REP2) Air Interface protocol.
Testing of security features is outside the scope of the present document.
The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.
The ISO/IEC standard for the methodology of conformance testing, ISO/IEC 9646-1 [2] and ISO/lEC 9646-2 [3], as well as the ETSI methodology for conformance testing, ETS 300406 [4], are used as the basis for the test methodology.
Document History