ETSI - EN 300 396-8-4
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 4: Type 2 Repeater Air Interface (AI)
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 46 |
Document History
EN 300 396-8-4
January 1, 2001
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 4: Type 2 Repeater Air Interface (AI)
A description is not available for this item.
October 1, 2000
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 4: Type 2 Repeater Air Interface (AI)
The present documet provides the Protocol Implementation Conformance Statement (PICS) proforma for TETRA Direct Mode Operation (DMO) Mobile Stations (MS) connected to Type 2 repeater (MS-REP2) and...
October 1, 1999
Terrestrial Trunked Radio (TETRA); Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 4: Type 2 Repeater Air Interface (AI)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for TETRA Direct Mode Operation (DMO) Mobile Stations (MS) connected to Type...