ETSI - EN 300 394-4-11
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 11: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station Repeater Type 2
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 46 |
Document History
EN 300 394-4-11
January 1, 2001
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 11: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station Repeater Type 2
A description is not available for this item.
October 1, 2000
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 11: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station Repeater Type 2
The present document contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. The present document is divided into several parts, each...
October 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 11: Test Suite Structrue and Test Purposes (TSS&TP) for Mobile Station Repeater Type 2
ETS 300 394-4 contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. This ETS is divided into several parts, each one dealing with a...