ETSI - EN 300 394-4-13
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 13: Abstract Test Suite (ATS) for Mobile Station Repeater Type 2
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 30 |
Document History
EN 300 394-4-13
January 1, 2001
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 13: Abstract Test Suite (ATS) for Mobile Station Repeater Type 2
A description is not available for this item.
November 1, 2000
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 13: Abstract Test Suite (ATS) for Mobile Station Repeater Type 2
The present document contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DMO) MS Repeater Type 2 (MS-REP2) protocol at layer 3, called Direct Mode Call Control (DMCC) and...
December 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specifications; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 13: Abstract Test Suite (ATS) for Mobile Station Repeater Type 2
This ETS contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DM0) MS Repeater Type 2 (MS-REP2) protocol at layer 3, called Direct Mode Call Control (DMCC) and the...