ETSI - EN 300 394-4-13

Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 13: Abstract Test Suite (ATS) for Mobile Station Repeater Type 2

inactive
Organization: ETSI
Publication Date: 1 November 2000
Status: inactive
Page Count: 32
scope:

The present document contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DMO) MS Repeater Type 2 (MS-REP2) protocol at layer 3, called Direct Mode Call Control (DMCC) and the MS-Repeater type 2 protocol at layer 2, the Medium Access Control (MAC) protocol. The DMCC and MAC protocols are specified in ETS 300 396-3 [1] and in EN 300 396-7 [2]. The Test Suite Structure (TSS) and Test Purposes (TPs) for these ATSs are defined in EN 300 394-4-11 [4].

The objective of these test specifications are to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.

The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [5], ISO/IEC 9646-2 [6], ISO/IEC 9646-3 [7] and ISO/IEC 9646-5 [8], as well as the ETSI rules for conformance testing, ETS 300 406 [9] and ETR 141 [10] are used as a basis for the test methodology.

Annex A provides the Tree and Tabular Combined Notation (TTCN) part of these two ATSs.

Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma of these ATSs.

Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of these ATSs.

Document History

January 1, 2001
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 13: Abstract Test Suite (ATS) for Mobile Station Repeater Type 2
A description is not available for this item.
EN 300 394-4-13
November 1, 2000
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 13: Abstract Test Suite (ATS) for Mobile Station Repeater Type 2
The present document contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DMO) MS Repeater Type 2 (MS-REP2) protocol at layer 3, called Direct Mode Call Control (DMCC) and...
December 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specifications; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 13: Abstract Test Suite (ATS) for Mobile Station Repeater Type 2
This ETS contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DM0) MS Repeater Type 2 (MS-REP2) protocol at layer 3, called Direct Mode Call Control (DMCC) and the...

References

Advertisement