ETSI - ETS 300 394-4-11

Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 11: Test Suite Structrue and Test Purposes (TSS&TP) for Mobile Station Repeater Type 2

inactive
Organization: ETSI
Publication Date: 1 October 1999
Status: inactive
Page Count: 45
scope:

ETS 300 394-4 contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. This ETS is divided into several parts, each one dealing with a stack of protocols which includes layer 3 and layer 2 protocols. This present part 4-11 deals with TSS&TP for a Direct Mode MS operating with a type 2 Repeater (MS-REP2) Air Interface protocol, while part 4-1 deals with TSS& TP for DM MS to MS protocol and part 4-12 deals with type 2 Repeater (DM-REP2) Air Interface protocol.

Testing of security features is outside the scope of this ETS.

The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.

The ISO/IEC standard for the methodology of conformance testing, ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3], as well as the ETSI methodology for conformance testing, ETS 300 406 [4], are used as the basis for the test methodology.

Document History

January 1, 2001
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 11: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station Repeater Type 2
A description is not available for this item.
October 1, 2000
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 11: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station Repeater Type 2
The present document contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. The present document is divided into several parts, each...
ETS 300 394-4-11
October 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 11: Test Suite Structrue and Test Purposes (TSS&TP) for Mobile Station Repeater Type 2
ETS 300 394-4 contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. This ETS is divided into several parts, each one dealing with a...

References

Advertisement