ETSI - ETS 300 396-8-4

Terrestrial Trunked Radio (TETRA); Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 4: Type 2 Repeater Air Interface (AI)

inactive
Organization: ETSI
Publication Date: 1 October 1999
Status: inactive
Page Count: 48
scope:

This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for TETRA Direct Mode Operation (DMO) Mobile Stations (MS) connected to Type 2 repeater (MS-REP2) and for TETRA Direct Mode Operation Type 2 repeater (DM-REP2), defined in ETS 300 396-7 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6] and ETS 300 406 [4].

Document History

January 1, 2001
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 4: Type 2 Repeater Air Interface (AI)
A description is not available for this item.
October 1, 2000
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 4: Type 2 Repeater Air Interface (AI)
The present documet provides the Protocol Implementation Conformance Statement (PICS) proforma for TETRA Direct Mode Operation (DMO) Mobile Stations (MS) connected to Type 2 repeater (MS-REP2) and...
ETS 300 396-8-4
October 1, 1999
Terrestrial Trunked Radio (TETRA); Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 4: Type 2 Repeater Air Interface (AI)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for TETRA Direct Mode Operation (DMO) Mobile Stations (MS) connected to Type...

References

Advertisement