ETSI - EN 300 396-8-4
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 4: Type 2 Repeater Air Interface (AI)
| Organization: | ETSI |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 45 |
scope:
The present documet provides the Protocol Implementation Conformance Statement (PICS) proforma for TETRA Direct Mode Operation (DMO) Mobile Stations (MS) connected to Type 2 repeater (MS-REP2) and for TETRA Direct Mode Operation Type 2 repeater (DM-REP2), defined in EN 300 396-7 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6] and ETS 300 406 [4].
Document History