DLA - SMD-5962-89515

MICROCIRCUIT, DIGITAL, CMOS COUNTER/TIMER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 January 1989
Status: inactive
Page Count: 21
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Clock frequency Circuit function 01 Z84C3006 6.17 MHz Counter/timer unit

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package

VCC supply voltage range (referenced to ground) - - −0.3 V dc to +7 V dc Voltage on any pin (referenced to ground) - - - - - −0.3 V dc to +7 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - +270°C Maximum junction temperature (TJ): at TC: +125°C - - - - - - - - - - - - - - - - - - +180°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C

Supply voltage range - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH): Logic inputs - - - - - - - - - - - - - - - - - - - 2.2 V dc Clock input - - - - - - - - - - - - - - - - - - - VCC −0.6 V dc Maximum low level input voltage (VIL): Logic inputs - - - - - - - - - - - - - - - - - - - 0.8 V dc Clock input - - - - - - - - - - - - - - - - - - - 0.45 V dc Frequency of operation - - - - - - - - - - - - - - - DC to 6.17 MHz Case operating temperature range (TC) - - - - - - - −55°C to +125°C Clock rise time - - - - - - - - - - - - - - - - - - 20 ns maximum Clock fall time - - - - - - - - - - - - - - - - - - 20 ns maximum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 12, 2019
MICROCIRCUIT, DIGITAL, CMOS, COUNTER/TIMER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
May 6, 2008
MICROCIRCUIT, DIGITAL, CMOS COUNTER/TIMER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 2, 2003
MICROCIRCUIT, DIGITAL, CMOS COUNTER/TIMER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89515
January 4, 1989
MICROCIRCUIT, DIGITAL, CMOS COUNTER/TIMER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement