CSA - CAN/CSA-C22.2 NO. 248.6-00
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
inactive
| Organization: | CSA |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 41 |
scope:
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
Document History
August 1, 2005
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
November 1, 2004
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
A description is not available for this item.
August 1, 2000
Low-Voltage Fuses — Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses – Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
CAN/CSA-C22.2 NO. 248.6-00
August 1, 2000
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses – Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
May 1, 1996
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.