CSA - CAN/CSA-C22.2 NO. 248.6-00

Low-Voltage Fuses – Part 6: Class H Non-Renewable Fuses

inactive
Organization: CSA
Publication Date: 1 August 2000
Status: inactive
Page Count: 40
scope:

This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.

Document History

August 1, 2005
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
November 1, 2004
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
A description is not available for this item.
August 1, 2000
Low-Voltage Fuses — Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
Low-Voltage Fuses – Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.  
CAN/CSA-C22.2 NO. 248.6-00
August 1, 2000
Low-Voltage Fuses – Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
May 1, 1996
Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses
This Part applies to Class H Non-Renewable fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.

References

Advertisement