DIN EN ISO 683-17

Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels (ISO 683-17:1999); English version of DIN EN ISO 683-17

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2000
Status: inactive
Page Count: 22
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Stainless steels): 77.140.20
scope:

This part of IS0 683 applies to the products and heat-treatment conditions given in Table 1 and the surface conditions given in Table 2.

This pari of IS0 683 gives the technical delivery requirements for five groups of wrought ball and roller bearing steels as listed in Table 3, namely:

a) through-hardening bearing steels (steels with about 1 % C and I %to 2 % Cr);

b) case-hardening bearing steels:

c) induction-hardening bearing steels (unalloyed and alloyed);

d) stainless bearing steels;

e) high temperature bearing steels.

In special cases variations in these technical delivery requirements or additions to them may form the subject of an agreement at the time of inquiry and order (see annex A).

In addition to this pari of IS0 683, the general technical delivery requirements of IS0 404 are applicable. through-hardening bearing steels (steels with about 1 % C and I %to 2 % Cr); induction-hardening bearing steels (unalloyed and alloyed);

Document History

December 1, 2023
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels (ISO 683-17:2023)
A description is not available for this item.
May 1, 2022
Heat-treatable steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels (ISO/DIS 683-17:2022); German and English version prEN ISO 683-17:2022
A description is not available for this item.
February 1, 2015
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels (ISO 683-17:2014)
This part of ISO 683 specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels - through-hardening bearing steels (steels with about 1 % C and 1 % to 2...
DIN EN ISO 683-17
April 1, 2000
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels (ISO 683-17:1999); English version of DIN EN ISO 683-17
This part of IS0 683 applies to the products and heat-treatment conditions given in Table 1 and the surface conditions given in Table 2. This pari of IS0 683 gives the technical delivery...

References

Advertisement