DIN EN ISO 683-17

Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels (ISO 683-17:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2015
Status: active
Page Count: 32
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Stainless steels): 77.140.20
scope:

This part of ISO 683 specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels

- through-hardening bearing steels (steels with about 1 % C and 1 % to 2 % Cr),

- case-hardening bearing steels,

- induction-hardening bearing steels (unalloyed and alloyed),

- stainless bearing steels, and

- high-temperature bearing steels.

This part of ISO 683 applies to the products and heat-treatment conditions given in Table 1 and the surface conditions given in Table 2.

In addition to this part of ISO 683, the general technical delivery requirements of ISO 404 are applicable.

Document History

December 1, 2023
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels (ISO 683-17:2023)
A description is not available for this item.
May 1, 2022
Heat-treatable steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels (ISO/DIS 683-17:2022); German and English version prEN ISO 683-17:2022
A description is not available for this item.
DIN EN ISO 683-17
February 1, 2015
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels (ISO 683-17:2014)
This part of ISO 683 specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels - through-hardening bearing steels (steels with about 1 % C and 1 % to 2...
April 1, 2000
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels (ISO 683-17:1999); English version of DIN EN ISO 683-17
This part of IS0 683 applies to the products and heat-treatment conditions given in Table 1 and the surface conditions given in Table 2. This pari of IS0 683 gives the technical delivery...

References

Advertisement