CSA - C22.2 NO. 55-M1986

Special Use Switches Wiring Products Forming Part of Canadian Electrical Code, Part II Safety Standards for Electrical Equipment

inactive
Organization: CSA
Publication Date: 1 August 1986
Status: inactive
Page Count: 37
scope:

This Standard applies to manually operated and mechanically operated special use switches that are

(a) for use on dc, ac/dc, or ac only; and

(b) Rated at not more than

(i) 60 A at 250 V or less; or

(ii) 30 A or 2 hp at 600 V or less.

This Standard does not apply to

(a) switches forming parts either of electtothermal apliances or automatic temperature-responsive switches;

(b) Switching mechanisms built into lampholders covered in CSA Standard C22.2 No. 43;

(c) General use switches, pendant and through-cord type switches with one "on" and "off" position, door switches and fixture swithes, covered in CSA Standard C22.2 No. 111;

(d) solid-state single-phase motor speed controls covered in CSA Standard c22.2 No. 156;

(e) Dimmers covered in CSA Standard C22.2 No. 184;

(f) Clock-operated switches covered in CSA Standard C22.2 No. 177;

(g) Switches for use in hazardous locations.

Document History

January 1, 2015
Special use switches
This Standard applies to manually operated and mechanically operated special use switches that are a) for use on dc, ac/dc, or ac only; and b) rated at not more than i) 60 A at 250 V or less; or...
January 1, 2015
Special use switches
This Standard applies to manually operated and mechanically operated special use switches that are a) for use on dc, ac/dc, or ac only; and b) rated at not more than i) 60 A at 250 V or less; or...
August 1, 1986
Special Use Switches Wiring Products Forming Part of Canadian Electrical Code, Part II Safety Standards for Electrical Equipment
This Standard applies to manually operated and mechanically operated special use switches that are (a) for use on dc, ac/dc, or ac only; and (b) rated at not more than (i) 60 A at 250 V or less; or...
August 1, 1986
Special Use Switches
This Standard applies to manually operated and mechanically operated special use switches that are (a) for use on dc, ac/dc, or ac only; and (b) rated at not more than  (i) 60 A at 250 V or less;...
C22.2 NO. 55-M1986
August 1, 1986
Special Use Switches Wiring Products Forming Part of Canadian Electrical Code, Part II Safety Standards for Electrical Equipment
This Standard applies to manually operated and mechanically operated special use switches that are (a) for use on dc, ac/dc, or ac only; and (b) Rated at not more than (i) 60 A at 250 V or less;...
August 1, 1986
Special Use Switches Wiring Products Forming Part of Canadian Electrical Code, Part II Safety Standards for Electrical Equipment
This Standard applies to manually operated and mechanically operated special use switches that are (a) for use on dc, ac/dc, or ac only; and (b) rated at not more than (i) 60 A at 250 V or less;...
August 1, 1986
Special Use Switches
This Standard applies to manually operated and mechanically operated special use switches that are (a) for use on dc, ac/dc, or ac only; and (b) Rated at not more than (i) 60 A at 250 V or less;...

References

Advertisement