CSA - C22.2 NO. 55-M1986
Special Use Switches
| Organization: | CSA |
| Publication Date: | 1 August 1986 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This Standard applies to manually operated and mechanically operated special use switches that are
(a) for use on dc, ac/dc, or ac only; and
(b) rated at not more than
(i) 60 A at 250 V or less; or
(i¡) 30 A or 2 hp at 600 V or less.
This Standard does not apply to
(a) switches forming parts either of electrothermal appliances or automatic temperature-responsi
(b) switching mechanisms built into lampholders covered in CSA Standard C22.2 No. 43;
(c) general use switches covered in CSA Standard C22.2 No. 11 1;
(d) solid-state single-phase motor speed controls covered in CSA Standard C22.2 No. 156;
(e) dimmers covered in CSA Standard C22.2 No. 184;
(f) clock-operated switches covered in CSA Standard C22.2 No. 177;
(g) switches for use in hazardous locations.
Document History