LIA/LASER - ANSI Z136.6

Safe Use of Lasers Outdoors

inactive
Buy Now
Organization: LIA/LASER
Publication Date: 1 January 2005
Status: inactive
Page Count: 131
scope:

This standard provides guidance for the safe use of potentially hazardous lasers and laser systems (0.18 μm to 1 mm), in an outdoor environment. It also provides guidance for controlling disability glare from exposure to non-injurious levels of visible laser light (see Appendix H), which might interfere with sensitive or critical tasks, and guidance for the manufacturers of these open-beam laser systems. Lasers used for fixed, terrestrial point-to-point freespace optical telecommunications are not covered in this document, but will be covered in the revision of ANSI Z136.2-1997.

Document History

January 1, 2015
Safe Use of Lasers Outdoors
A description is not available for this item.
ANSI Z136.6
January 1, 2005
Safe Use of Lasers Outdoors
This standard provides guidance for the safe use of potentially hazardous lasers and laser systems (0.18 μm to 1 mm), in an outdoor environment. It also provides guidance for controlling disability...
January 1, 2000
Safe Use of Lasers Outdoors
A description is not available for this item.

References

Advertisement