IEC 60794-3
Optical Fibre Cables - Part 3: Duct, Buried and Aerial Cables - Sectional Specification
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 45 |
Document History
February 1, 2022
Optical fibre cables – Part 3: Outdoor cables – Sectional specification
This part of IEC 60794 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications...
September 1, 2014
Optical fibre cables – Part 3: Outdoor cables – Sectional specification
This part of IEC 60794 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications...
September 1, 2001
Optical Fibre Cables - Part 3: Duct, Buried and Aerial Cables - Sectional Specification
This part of IEC 60794 specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of...
IEC 60794-3
February 1, 1998
Optical Fibre Cables - Part 3: Duct, Buried and Aerial Cables - Sectional Specification
A description is not available for this item.
January 1, 1994
Optical Fibre Cables - Part 3: Telecommunication Cables - Sectional Specification
A description is not available for this item.