IEC 60794-3

Optical Fibre Cables - Part 3: Duct, Buried and Aerial Cables - Sectional Specification

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2001
Status: inactive
Page Count: 68
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of applications requiring similar types of cables can be considered.

Requirements for cables to be used in ducts, for directly buried application, aerial cables and cables for lake and river crossings are included in this standard.

For aerial application, this standard does not cover all functional aspects of cables installed in the vicinity of overhead power lines. In the case of such application, additional requirements and test methods may be necessary. Moreover, this standard excludes optical ground wires and cables attached to the phase or earth conductors of overhead power lines.

For cables for lake and river crossings, this standard does not cover methods of cable repair, nor repair capability, nor does it cover cables for use with underwater line amplifiers.

Document History

February 1, 2022
Optical fibre cables – Part 3: Outdoor cables – Sectional specification
This part of IEC 60794 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications...
September 1, 2014
Optical fibre cables – Part 3: Outdoor cables – Sectional specification
This part of IEC 60794 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications...
IEC 60794-3
September 1, 2001
Optical Fibre Cables - Part 3: Duct, Buried and Aerial Cables - Sectional Specification
This part of IEC 60794 specifies the requirements of single-mode optical fibre cables and cable elements which are intended to be used primarily in public telecommunications networks. Other types of...
February 1, 1998
Optical Fibre Cables - Part 3: Duct, Buried and Aerial Cables - Sectional Specification
A description is not available for this item.
January 1, 1994
Optical Fibre Cables - Part 3: Telecommunication Cables - Sectional Specification
A description is not available for this item.

References

Advertisement